Programmable 3-PLL Clock Synthesizer / Multiplier / Divider 20-TSSOP -40 to 85
3-PLL Clock Synthesizer/Multipli
Manufacturer: Texas Instruments
Win Source Part Number: 202406-CDCE706PWRG4
Packaging: Reel - TR
Type: PLL Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: LVCMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 300MHz
Differential - Input and Output: Yes/No
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
"Spread Spectrum Clock Driver IC 300MHz 1 20-TSSOP (0.173"", 4.40mm Width)"
Spread Spectrum Clock Driver IC 300MHz 1 20-TSSOP (0.173", 4.40mm Width)
IC SS CLOCK DRIVER 20TSSOP
IC 3-PLL SYNTH/MULT/DIV 20-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCE706PWRG4 | 728-CDCE706PWRG4 | 202406-CDCE706PWRG4 | CDCE706PWRG4-ND | CDCE706PWRG4 | CDCE706PWRG4 | CDCE706PWRG4 |
| Product Name | CDCE706 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider | 300MHz 3.3V TSSOP Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE706PWRG4 | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | TSSOP | Tape and Reel | Surface Mount; 20-TSSOP | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width) | SSOP | Surface Mount; Surface Mount |
| Supply Voltage | 3.3 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | ||
| Frequency | 300 MHz | 54 MHz | 300 MHz | 300 MHz | 300 MHz | 300 MHz | 300 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |