Texas Instruments TLC2932A Phase-Locked Loop Systems TLC2932AIPWG4

Description
Phase-Locked Loop Systems 14-TSSOP -20 to 75
Request a Quote Datasheet
Description
Phase-Locked Loop Systems 14-TSSOP -20 to 75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC2932A Phase-Locked Loop Systems - TLC2932AIPWG4 - Texas Instruments
Dallas, TX, United States
TLC2932A Phase-Locked Loop Systems
TLC2932AIPWG4
TLC2932A Phase-Locked Loop Systems TLC2932AIPWG4
Phase-Locked Loop Systems 14-TSSOP -20 to 75

Phase-Locked Loop Systems 14-TSSOP -20 to 75

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - TLC2932AIPWG4-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
TLC2932AIPWG4-ND
Clock Generators, PLLs, Frequency Synthesizers TLC2932AIPWG4-ND
"Phase Lock Loop (PLL) IC 55MHz 1 14-TSSOP (0.173"", 4.40mm Width)"

"Phase Lock Loop (PLL) IC 55MHz 1 14-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - TLC2932AIPWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
TLC2932AIPWG4
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers TLC2932AIPWG4
IC PHASE LOCK LOOP 14TSSOP

IC PHASE LOCK LOOP 14TSSOP

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - TLC2932AIPWG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
TLC2932AIPWG4
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers TLC2932AIPWG4
IC PLL SYSTEM HP 14-TSSOP

IC PLL SYSTEM HP 14-TSSOP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - TLC2932AIPWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
TLC2932AIPWG4
Clock Generators, PLLs, Frequency Synthesizers TLC2932AIPWG4
Phase Lock Loop (PLL) IC 55MHz 1 14-TSSOP (0.173", 4.40mm Width)

Phase Lock Loop (PLL) IC 55MHz 1 14-TSSOP (0.173", 4.40mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Phase-locked Loops (PLL) IC Clocks IC Clocks IC Clocks IC Phase-locked Loops (PLL)
Product Number TLC2932AIPWG4 TLC2932AIPWG4-ND TLC2932AIPWG4 TLC2932AIPWG4 TLC2932AIPWG4
Product Name TLC2932A Phase-Locked Loop Systems Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Package Type TSSOP Surface Mount; TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" SSOP Surface Mount; Surface Mount Surface Mount; SSOP; 14-TSSOP (0.173\", 4.40mm Width)
Frequency 60 MHz 55 MHz 55 MHz 55 MHz 55 MHz
Operating Temperature -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Features / Standards RoHS Lead-Free RoHS
Unlock Full Specs
to access all available technical data

Similar Products

LMK02002 Precision Clock Distributor with Integrated PLL - LMK02002ISQX/NOPB - Texas Instruments
Specs
Bus Interface LVPECL
Package Type WQFN
Frequency 800 MHz
View Details
5 suppliers
CD4046B-MIL CMOS Micropower Phase-Locked Loop - CD4046BF3A - Texas Instruments
Specs
Bus Interface CMOS
Package Type CDIP,DIESALE,WAFERSALE
Supply Voltage 3 to 18 volts
View Details
5 suppliers