The TLC27M4B is a quad operational amplifier with a maximum offset voltage of 2 mV, designed for low-power applications requiring precision. It is available in a 14-SOIC package measuring 8.65 mm × 3.9 mm, and supports supply voltages from 4 V to 16 V over the operating temperature range of -40°C to 85°C. The device features low quiescent current of typically 120 µA at 5 V, low noise of 32 nV/√Hz at 1 kHz, and includes ESD protection and latch-up immunity.
LinCMOS(TM) precision quad Operational Amplifier 14-SOIC 0 to 70
Operational Amplifier, 4 Func, 3000uV Offset-Max, CMOS, PDSO14
IC OPAMP GP 4 CIRCUIT 14SOIC
Precision Amplifiers LinCMOS precision Quad Op Amp
General Purpose Amplifier 4 Circuit 14-SOIC
| Texas Instruments | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27M4BCDG4 | TLC27M4BCDG4 | TLC27M4BCDG4 | TLC27M4BCDG4 | TLC27M4BCDG4 |
| Product Name | TLC27M4B LinCMOS(TM) precision quad Operational Amplifier | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 to 16 volts | ||||
| VOS | 2 millivolts | 0.2600 millivolts | |||
| Quiescent Current (IQ) | 280 microamps | ||||
| CMRR | 65 dB |