Texas Instruments TLC27L4A LinCMOS(TM) Precision quad Operational Amplifier TLC27L4ACDRG4

Description
LinCMOS(TM) Precision quad Operational Amplifier 14-SOIC 0 to 70
Request a Quote Datasheet
Description
LinCMOS(TM) Precision quad Operational Amplifier 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC27L4A LinCMOS(TM) Precision quad Operational Amplifier - TLC27L4ACDRG4 - Texas Instruments
Dallas, TX, United States
TLC27L4A LinCMOS(TM) Precision quad Operational Amplifier
TLC27L4ACDRG4
TLC27L4A LinCMOS(TM) Precision quad Operational Amplifier TLC27L4ACDRG4
LinCMOS(TM) Precision quad Operational Amplifier 14-SOIC 0 to 70

LinCMOS(TM) Precision quad Operational Amplifier 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
85kHz 16V Operational Amplifier IC
687-TLC27L4ACDRG4
85kHz 16V Operational Amplifier IC 687-TLC27L4ACDRG4
4-Ch Opamp GP 85kHz 16V 14SOIC Product overview: TLC27L4ACDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85kHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 85kHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L4ACDRG4 can be used for catalog matching and distributor lookup.

4-Ch Opamp GP 85kHz 16V 14SOIC Product overview: TLC27L4ACDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85kHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 85kHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L4ACDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4ACDRG4 - 1268891-TLC27L4ACDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4ACDRG4
1268891-TLC27L4ACDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4ACDRG4 1268891-TLC27L4ACDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1268891-TLC27L4ACDRG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1268891-TLC27L4ACDRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC27L4ACDRG4 687-TLC27L4ACDRG4 1268891-TLC27L4ACDRG4
Product Name TLC27L4A LinCMOS(TM) Precision quad Operational Amplifier 85kHz 16V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4ACDRG4
Standards RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 3 to 16 volts
VOS 5 millivolts
Quiescent Current (IQ) 17 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-ALM2403QPWPRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 5 to 24 volts
Slew Rate 50 V/µs
View Details
7 suppliers
INA121 FET-Input, Low Power Instrumentation Amplifier - INA121UA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
9 suppliers
TLE2074M JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460203Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 5 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
3 suppliers
TLV2463AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051208Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers