Texas Instruments TLC274 Quad Single Supply Operational Amplifier TLC274IDRG4

Description
Quad Single Supply Operational Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quad Single Supply Operational Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC274 Quad Single Supply Operational Amplifier - TLC274IDRG4 - Texas Instruments
Dallas, TX, United States
TLC274 Quad Single Supply Operational Amplifier
TLC274IDRG4
TLC274 Quad Single Supply Operational Amplifier TLC274IDRG4
Quad Single Supply Operational Amplifier 14-SOIC -40 to 85

Quad Single Supply Operational Amplifier 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
1.7MHz Operational Amplifier IC
687-TLC274IDRG4
1.7MHz Operational Amplifier IC 687-TLC274IDRG4
4-Ch Op Amp GP 1.7MHz 14SOIC Product overview: TLC274IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC274IDRG4 can be used for catalog matching and distributor lookup.

4-Ch Op Amp GP 1.7MHz 14SOIC Product overview: TLC274IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC274IDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC274IDRG4 - 1108226-TLC274IDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC274IDRG4
1108226-TLC274IDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC274IDRG4 1108226-TLC274IDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1108226-TLC274IDRG4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 5.3 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 1.1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V Operating Supply Current: 3.8mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 2.2MHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108226-TLC274IDRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V
Operating Supply Current: 3.8mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2.2MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC274IDRG4 687-TLC274IDRG4 1108226-TLC274IDRG4
Product Name TLC274 Quad Single Supply Operational Amplifier 1.7MHz Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC274IDRG4
Standards RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 4 to 16 volts 4 to 16 volts
VOS 10 millivolts 1.1 millivolts
Quiescent Current (IQ) 1600 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

LM10QML Operational Amplifier and Voltage Reference - 5962-8760401GA - Texas Instruments
Specs
Supply Voltage (VS) 1.1 to 45 volts
VOS 2 millivolts
Quiescent Current (IQ) 400 microamps
View Details
5 suppliers
IC CLK BUFFER 1:4 60MHZ 20SO - 815-CDC208NSR - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 5 volts
Source Current (IS) 0.0800 milliamps
View Details
2 suppliers