The TLC2578 is a 12-bit analog-to-digital converter with eight single-ended analog inputs, a built-in conversion clock, and an 8x FIFO. It operates from a single 5-V analog supply and a 3-V to 5-V digital supply, with a maximum throughput of 200 KSPS and a bipolar input range of ±10 V. The device features an SPI/DSP-compatible serial interface with SCLK up to 25 MHz, and supports hardware-controlled sampling and autochannel sweep. It is packaged in a 24-pin SOIC (DW) with dimensions of 506.98 mm length, 12.7 mm width, and 4826 µm height. The operating temperature range is -40°C to 85°C, and the part meets RoHS standards with NIPDAU lead finish and Level-1-260C-UNLIM MSL rating. Integral nonlinearity is ±0.5 LSB, differential nonlinearity is ±0.5 LSB, SINAD is 72 dB, and THD is -82 dB.
Serial Out, Low Power with Built-In Conversion Clock & 8x FIFO, 8 Channels 24-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 081444-TLC2578IDWG4
Packaging: Tube/Rail
Configuration: MUX-S/H-ADC
Number of Inputs: 4, 8
Input Type: Pseudo-Differential,
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 200k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
12-Bit 8-Ch SPI ADC, 200kS/s, SOIC Product overview: TLC2578IDWG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC2578IDWG4 can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-SOIC
IC ADC 12BIT SAR 24SOIC
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-SOIC
IC ADC 12BIT SAR 24SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC2578IDWG4 | 081444-TLC2578IDWG4 | 700-TLC2578IDWG4 | TLC2578IDWG4-ND | TLC2578IDWG4 | TLC2578IDWG4 | TLC2578IDWG4 |
| Product Name | TLC2578 Serial Out, Low Power with Built-In Conversion Clock & 8x FIFO, 8 Channels | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC2578IDWG4 | SOIC Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC,TSSOP | SOIC; 24-SOIC | SOIC | SOIC; "24-SOIC (0.295"", 7.50mm Width)" | SOIC; 24-SOIC (0.295\", 7.50mm Width) | 24-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB |