The TLC2574 is a 12-bit, low-power, CMOS analog-to-digital converter with a built-in conversion clock and 8x FIFO, supporting four single-ended analog input channels and operating from a single 5-V analog supply and 3-V to 5-V digital supply. It features a serial interface compatible with SPI and DSP, with a maximum throughput of 200 KSPS and an analog input range of ±10 V. The device is available in a 20-pin TSSOP package with dimensions of 530 mm length, 10.2 mm width, and 3.6 mm height in tube packaging. It operates over a temperature range of −40°C to 85°C and meets RoHS standards with lead-free NIPDAU finish.
Serial Out, Low Power with Built-in Conversion Clock & 8x FIFO, 4 Channels 20-TSSOP -40 to 85
12 Bit Analog to Digital Converter 2, 4 Input 1 SAR 20-TSSOP
IC ADC 12BIT SAR 20TSSOP
12 Bit Analog to Digital Converter 2, 4 Input 1 SAR 20-TSSOP
IC ADC 12BIT SAR 20TSSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC2574IPWG4 | TLC2574IPWG4-ND | TLC2574IPWG4 | TLC2574IPWG4 | TLC2574IPWG4 |
| Product Name | TLC2574 Serial Out, Low Power with Built-in Conversion Clock & 8x FIFO, 4 Channels | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | PDIP,SOIC,TSSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | 20-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| INL | 1 LSB |