Serial Out, Low Power with Built-in Conversion Clock & 8x FIFO, 4 Channels 20-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC2574IDWG4 |
| Product Name | TLC2574 Serial Out, Low Power with Built-in Conversion Clock & 8x FIFO, 4 Channels |
| Interface Type | Serial; SPI |
| Package Type | PDIP,SOIC,TSSOP |
| Screening Level | Catalog |
| Resolution | 12 bits |
| INL | 1 LSB |