12-bit, 400 KSPS ADC, 8-Ch. Serial With Powerdown 20-TSSOP -40 to 85
12-bit 8-Ch 400kSPS ADC, SPI, Single-Ended, 5.5V, TSSOP Product overview: TLC2558IPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC2558IPWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 936679-TLC2558IPWR
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 7, 8 Input 1 SAR 20-TSSOP
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLC2558
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLC2558IPWRG4, TLC2558IPWRG4-ND
12 Bit Analog to Digital Converter 7, 8 Input 1 SAR 20-TSSOP
IC ADC 12BIT SAR 20TSSOP
IC ADC 12BIT SAR 20TSSOP
12 Bit Analog to Digital Converter 7, 8 Input 1 SAR 20-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC2558IPWR | 700-TLC2558IPWR | 936679-TLC2558IPWR | TLC2558IPWR-ND | TLC2558IPWR | TLC2558IPWR | TLC2558IPWR |
| Product Name | TLC2558 12-bit, 400 KSPS ADC, 8-Ch. Serial With Powerdown | 5.5V TSSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC2558IPWR | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI | SPI; SPI | |||
| Package Type | SOIC,TSSOP | TSSOP | SOP; SSOP; TSSOP; 20-TSSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | 20-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB |