The TLC2554 is a 12-bit, 400 KSPS, 4-channel, low-power serial analog-to-digital converter with auto power-down, operating from a single 5 V supply. It features a built-in 4-V reference, an 8-stage FIFO, and a SPI/DSP-compatible serial interface with SCLK up to 20 MHz. It supports software and hardware power-down modes, consuming 1 µA max in power-down with external reference. The device is available in a 16-SOIC package with an operating temperature range of -40°C to 85°C.
12-bit, 400 KSPS ADC, 4-Ch. Serial With Powerdown 16-SOIC -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC2554QDR |
| Product Name | TLC2554 12-bit, 400 KSPS ADC, 4-Ch. Serial With Powerdown |
| Interface Type | Serial; SPI |
| Package Type | SOIC,TSSOP |
| Screening Level | Catalog |
| Resolution | 12 bits |
| INL | 1 LSB |