12-bit, 400 KSPS ADC, 4-Ch. Serial With Powerdown 16-TSSOP -40 to 85
12 Bit Analog to Digital Converter 3, 4 Input 1 SAR 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 054918-TLC2554IPW
Packaging: Tube/Rail
Configuration: MUX-S/H-ADC
Number of Inputs: 3, 4
Input Type: Pseudo-Differential,
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 400k
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
12-bit 400KSPS 4-Ch ADC, SPI, TSSOP Product overview: TLC2554IPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC2554IPW can be used for catalog matching and distributor lookup.
ADC, Successive Approximation, 12-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO16
12 Bit Analog to Digital Converter 3, 4 Input 1 SAR 16-TSSOP
IC ADC 12BIT SAR 16TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC2554IPW | 296-2914-5-ND | 054918-TLC2554IPW | 700-TLC2554IPW | TLC2554IPW | TLC2554IPW | TLC2554IPW |
| Product Name | TLC2554 12-bit, 400 KSPS ADC, 4-Ch. Serial With Powerdown | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC2554IPW | TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI | Serial | ||
| Package Type | SOIC,TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 16-TSSOP | TSSOP | SOP; SSOP; TSSOP16 | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | 16-TSSOP (0.173\", 4.40mm Width) |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB |