The TLC2552 is a dual-channel, 12-bit, serial analog-to-digital converter with a maximum throughput of 360 KSPS, operating from a single 5-V supply. It features a rail-to-rail analog input with 500 kHz bandwidth, SPI/DSP-compatible serial interface, and automatic power-down mode consuming 8 µA. The device is available in an 8-pin VSSOP package measuring 331.47 mm in length, 6.55 mm in width, and 3000 µm in height when tube-packed, and is rated for 0°C to 70°C operation. It includes chip select, serial clock, and serial data output pins, with frame sync support for TMS320 DSP interfaces.
12-Bit, 400 kSPS ADC, Serial Out, TMS320 Compatible (up to 10MHz), Dual Ch. Auto Sweep 8-VSSOP 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC2552CDGKG4 |
| Product Name | TLC2552 12-Bit, 400 kSPS ADC, Serial Out, TMS320 Compatible (up to 10MHz), Dual Ch. Auto Sweep |
| Interface Type | Serial; SPI |
| Package Type | SOIC,VSSOP |
| Screening Level | Catalog |
| Resolution | 12 bits |
| INL | 1 LSB |