The ALD4706ASBL is a quad monolithic CMOS operational amplifier designed for low-power applications, operating with dual supply voltages from ±1.0V to ±5.0V or a single supply from +2V to +10V. It features rail-to-rail input and output voltage ranges, making it suitable for a variety of analog applications, including voltage followers, signal conditioning circuits, and sensor amplifiers. The device exhibits extremely low input bias currents of 0.1pA, high open-loop voltage gain of 100V/mV, and a unity gain bandwidth of 200kHz. With a slew rate of 0.17V/µs and a power dissipation of only 20µA per op amp, the ALD4706ASBL is optimized for battery-operated systems and high-performance portable instruments. It is capable of driving capacitive loads up to 25pF and resistive loads of 20k,Ѷ. The operational amplifier is also designed to withstand rugged conditions and temperature extremes, making it a versatile choice for demanding environments. The device is packaged in a 14-pin SOIC format and is RoHS compliant.
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC CMOS 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14SOIC
| Advanced Linear Devices, Inc. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ALD4706ASBL | ALD4706ASBL-ND | ALD4706ASBL | ALD4706ASBL | ALD4706ASBL |
| Product Name | Quad Ultra Micropower Rail-to-Rail CMOS Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2 to 10 volts | 10 volts | |||
| Source Current (IS) | 0.0500 milliamps | 0.1200 milliamps | 0.1200 milliamps | 0.1200 milliamps | |
| IBIAS | 2.00E-5 µA | 1.00E-7 µA | |||
| GBW | 0.2000 MHz | 0.2000 MHz | |||
| Slew Rate | 0.1700 V/µs | 0.1700 V/µs | 0.1700 V/µs | 1.70E-7 V/µs |