Texas Instruments TLC2543M 12-Bit 66 kSPS ADC Ser. Out, Pgrmable MSB/LSB First, Pgrmable Power Down/Output Data Length, 11 Ch TLC2543MJ

Description
12-Bit 66 kSPS ADC Ser. Out, Pgrmable MSB/LSB First, Pgrmable Power Down/Output Data Length, 11 Ch 20-CDIP -55 to 125
Request a Quote Datasheet
Description
12-Bit 66 kSPS ADC Ser. Out, Pgrmable MSB/LSB First, Pgrmable Power Down/Output Data Length, 11 Ch 20-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC2543M 12-Bit 66 kSPS ADC Ser. Out, Pgrmable MSB/LSB First, Pgrmable Power Down/Output Data Length, 11 Ch - TLC2543MJ - Texas Instruments
Dallas, TX, United States
TLC2543M 12-Bit 66 kSPS ADC Ser. Out, Pgrmable MSB/LSB First, Pgrmable Power Down/Output Data Length, 11 Ch
TLC2543MJ
TLC2543M 12-Bit 66 kSPS ADC Ser. Out, Pgrmable MSB/LSB First, Pgrmable Power Down/Output Data Length, 11 Ch TLC2543MJ
12-Bit 66 kSPS ADC Ser. Out, Pgrmable MSB/LSB First, Pgrmable Power Down/Output Data Length, 11 Ch 20-CDIP -55 to 125

12-Bit 66 kSPS ADC Ser. Out, Pgrmable MSB/LSB First, Pgrmable Power Down/Output Data Length, 11 Ch 20-CDIP -55 to 125

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-TLC2543MJ-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-TLC2543MJ-ND
Analog to Digital Converters (ADC) 296-TLC2543MJ-ND
IC ADC 12BIT 20-CDIP

IC ADC 12BIT 20-CDIP

Buy Now Datasheet
Analog to Digital Converters (ADC) - TLC2543MJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TLC2543MJ
Analog to Digital Converters (ADC) TLC2543MJ
12 Bit Analog to Digital Converter 11 Input 1 SAR 20-CDIP

12 Bit Analog to Digital Converter 11 Input 1 SAR 20-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - TLC2543MJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
TLC2543MJ
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) TLC2543MJ
12-BIT 66KSPS ANALOG-TO-DIGITAL

12-BIT 66KSPS ANALOG-TO-DIGITAL

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TLC2543MJ 296-TLC2543MJ-ND TLC2543MJ TLC2543MJ
Product Name TLC2543M 12-Bit 66 kSPS ADC Ser. Out, Pgrmable MSB/LSB First, Pgrmable Power Down/Output Data Length, 11 Ch Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI Serial; Serial Serial
Package Type CDIP CDIP; "20-CDIP (0.300"", 7.62mm)" DIP; 20-CDIP (0.300\", 7.62mm) DIP; 20-CDIP (0.300\", 7.62mm)
Screening Level Military
Resolution 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08B3000 8-Bit, 3 GSPS, High Performance, Low Power A/D Converter with 4K Buffer - ADC08B3000CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
6 suppliers
ADC0832-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0832CCWM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
ADC104S101 4 Channel 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC104S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers