12-Bit 66 kSPS ADC Ser. Out, Pgrmable MSB/LSB First, Pgrmable Power Down/Output Data Length, 11 Ch. 20-PLCC
Manufacturer: Texas Instruments
Win Source Part Number: 899825-TLC2543IFN
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 11 Input 1 SAR 20-PLCC (9x9)
Package: 20-LCC (J-Lead)
Package: Tube
Mounting: Surface Mount
Family Name: TLC2543
Categories: Integrated Circuits (ICs)
Case / Package: 20-PLCC (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 46
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -TLC2543IFNG3, TLC2543IFNG3, 296-2901-5, -296-2901-5, -TLC2543IFN-NDR, -TLC2543IFNG3-NDR, -296-2901-5-ND, TLC2543IFNG3-ND, 296-2901-5-NDR
12 Bit Analog to Digital Converter 11 Input 1 SAR 20-PLCC (9x9)
12-Bit 11-Ch SPI ADC, 66KS/s, 5V, PLCC Product overview: TLC2543IFN from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC2543IFN can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 11 Input 1 SAR 20-PLCC (9x9)
IC ADC 12BIT SAR 20PLCC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC2543IFN | 899825-TLC2543IFN | 296-2901-5-ND | 700-TLC2543IFN | TLC2543IFN | TLC2543IFN |
| Product Name | TLC2543 12-Bit 66 kSPS ADC Ser. Out, Pgrmable MSB/LSB First, Pgrmable Power Down/Output Data Length, 11 Ch. | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC2543IFN | Analog to Digital Converters (ADC) | 5V Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI | |||
| Package Type | PDIP,PLCC,SOIC,SSOP | PLCC; 20-PLCC (9x9) | PLCC; 20-LCC (J-Lead) | PLCC | 20-LCC (J-Lead) | 20-LCC (J-Lead) |
| Screening Level | Catalog | |||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||
| INL | 1 LSB |