12-Bit 66 kSPS ADC Ser. Out, Pgrmable MSB/LSB First, Pgrmable Power Down/Output Data Length, 11 Ch. 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 032590-TLC2543IDWR
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 11
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 66k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Signal Processing
12 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC
12 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC
12 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC
12-Bit ADC, 11ch, 66kS/s, SPI, SOIC Product overview: TLC2543IDWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC2543IDWR can be used for catalog matching and distributor lookup.
IC ADC 12BIT SAR 20SOIC
12 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC
IC ADC 12BIT SAR 20SOIC
| Texas Instruments | Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC2543IDWR | 032590-TLC2543IDWR | 296-26740-6-ND | 296-26740-2-ND | 296-26740-1-ND | 700-TLC2543IDWR | TLC2543IDWR | TLC2543IDWR | TLC2543IDWR |
| Product Name | TLC2543 12-Bit 66 kSPS ADC Ser. Out, Pgrmable MSB/LSB First, Pgrmable Power Down/Output Data Length, 11 Ch. | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC2543IDWR | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | SOIC Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | PDIP,PLCC,SOIC,SSOP | SOIC; 20-SOIC | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; 20-SOIC (0.295\", 7.50mm Width) | 20-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB |