Texas Instruments Standard Linear and Logic Ic, 12Bit Adc, 2543, Pdip20; Resolution (Bits) Texas Instruments TLC2543CN

Description
IC, 12BIT ADC, 2543, PDIP20; Resolution (Bits):12bit; Sampling Rate:200kSPS; Input Channel Type:Parallel; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC Case Style:DIP; RoHS Compliant: Yes
Datasheet
Description
IC, 12BIT ADC, 2543, PDIP20; Resolution (Bits):12bit; Sampling Rate:200kSPS; Input Channel Type:Parallel; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC Case Style:DIP; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, 12Bit Adc, 2543, Pdip20; Resolution (Bits) Texas Instruments - 28AH5344 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 12Bit Adc, 2543, Pdip20; Resolution (Bits) Texas Instruments
28AH5344
Ic, 12Bit Adc, 2543, Pdip20; Resolution (Bits) Texas Instruments 28AH5344
IC, 12BIT ADC, 2543, PDIP20; Resolution (Bits):12bit; Sampling Rate:200kSPS; Input Channel Type:Parallel; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC Case Style:DIP; RoHS Compliant: Yes

IC, 12BIT ADC, 2543, PDIP20; Resolution (Bits):12bit; Sampling Rate:200kSPS; Input Channel Type:Parallel; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC Case Style:DIP; RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - TLC2543CN - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
TLC2543CN
Analog to Digital Converters (ADC) TLC2543CN
IC ADC 12BIT SAR 20DIP

IC ADC 12BIT SAR 20DIP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 28AH5344 TLC2543CN
Product Name Ic, 12Bit Adc, 2543, Pdip20; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Operating Temperature 32 to 158 F (0 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 703 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details