Texas Instruments TLC2543 12-Bit 66 kSPS ADC Ser. Out, Pgrmable MSB/LSB First, Pgrmable Power Down/Output Data Length, 11 Ch. TLC2543CFNG3

Description
12-Bit 66 kSPS ADC Ser. Out, Pgrmable MSB/LSB First, Pgrmable Power Down/Output Data Length, 11 Ch. 20-PLCC
Request a Quote Datasheet
Description
12-Bit 66 kSPS ADC Ser. Out, Pgrmable MSB/LSB First, Pgrmable Power Down/Output Data Length, 11 Ch. 20-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC2543 12-Bit 66 kSPS ADC Ser. Out, Pgrmable MSB/LSB First, Pgrmable Power Down/Output Data Length, 11 Ch. - TLC2543CFNG3 - Texas Instruments
Dallas, TX, United States
TLC2543 12-Bit 66 kSPS ADC Ser. Out, Pgrmable MSB/LSB First, Pgrmable Power Down/Output Data Length, 11 Ch.
TLC2543CFNG3
TLC2543 12-Bit 66 kSPS ADC Ser. Out, Pgrmable MSB/LSB First, Pgrmable Power Down/Output Data Length, 11 Ch. TLC2543CFNG3
12-Bit 66 kSPS ADC Ser. Out, Pgrmable MSB/LSB First, Pgrmable Power Down/Output Data Length, 11 Ch. 20-PLCC

12-Bit 66 kSPS ADC Ser. Out, Pgrmable MSB/LSB First, Pgrmable Power Down/Output Data Length, 11 Ch. 20-PLCC

Buy Now Datasheet
Analog to Digital Converters (ADC) - TLC2543CFNG3-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
TLC2543CFNG3-ND
Analog to Digital Converters (ADC) TLC2543CFNG3-ND
12 Bit Analog to Digital Converter 11 Input 1 SAR 20-PLCC (9x9)

12 Bit Analog to Digital Converter 11 Input 1 SAR 20-PLCC (9x9)

Buy Now Datasheet
Analog to Digital Converters (ADC) - TLC2543CFNG3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TLC2543CFNG3
Analog to Digital Converters (ADC) TLC2543CFNG3
12 Bit Analog to Digital Converter 11 Input 1 SAR 20-PLCC (9x9)

12 Bit Analog to Digital Converter 11 Input 1 SAR 20-PLCC (9x9)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - TLC2543CFNG3 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
TLC2543CFNG3
Data Acquisition - Analog to Digital Converters (ADC) TLC2543CFNG3
IC ADC 12BIT SAR 20PLCC

IC ADC 12BIT SAR 20PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - TLC2543CFNG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
TLC2543CFNG3
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) TLC2543CFNG3
IC ADC 12BIT SAR 20PLCC

IC ADC 12BIT SAR 20PLCC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TLC2543CFNG3 TLC2543CFNG3-ND TLC2543CFNG3 TLC2543CFNG3 TLC2543CFNG3
Product Name TLC2543 12-Bit 66 kSPS ADC Ser. Out, Pgrmable MSB/LSB First, Pgrmable Power Down/Output Data Length, 11 Ch. Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI
Package Type PDIP,PLCC,SOIC,SSOP PLCC; 20-LCC (J-Lead) 20-LCC (J-Lead) 20-LCC (J-Lead)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC088S052 8-Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC088S052CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
ADC08500 High Performance, Low Power 8-Bit, 500 MSPS A/D Converter - ADC08500CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
7 suppliers
ADC102S021 2 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC102S021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848CCVX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers