Texas Instruments TLC2543 12-Bit 66 kSPS ADC Ser. Out, Pgrmable MSB/LSB First, Pgrmable Power Down/Output Data Length, 11 Ch. TLC2543CDWG4

Description
12-Bit 66 kSPS ADC Ser. Out, Pgrmable MSB/LSB First, Pgrmable Power Down/Output Data Length, 11 Ch. 20-SOIC
Request a Quote Datasheet
Description
12-Bit 66 kSPS ADC Ser. Out, Pgrmable MSB/LSB First, Pgrmable Power Down/Output Data Length, 11 Ch. 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC2543 12-Bit 66 kSPS ADC Ser. Out, Pgrmable MSB/LSB First, Pgrmable Power Down/Output Data Length, 11 Ch. - TLC2543CDWG4 - Texas Instruments
Dallas, TX, United States
TLC2543 12-Bit 66 kSPS ADC Ser. Out, Pgrmable MSB/LSB First, Pgrmable Power Down/Output Data Length, 11 Ch.
TLC2543CDWG4
TLC2543 12-Bit 66 kSPS ADC Ser. Out, Pgrmable MSB/LSB First, Pgrmable Power Down/Output Data Length, 11 Ch. TLC2543CDWG4
12-Bit 66 kSPS ADC Ser. Out, Pgrmable MSB/LSB First, Pgrmable Power Down/Output Data Length, 11 Ch. 20-SOIC

12-Bit 66 kSPS ADC Ser. Out, Pgrmable MSB/LSB First, Pgrmable Power Down/Output Data Length, 11 Ch. 20-SOIC

Buy Now Datasheet
Analog to Digital Converters (ADC) - TLC2543CDWG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
TLC2543CDWG4-ND
Analog to Digital Converters (ADC) TLC2543CDWG4-ND
12 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC

12 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - TLC2543CDWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
TLC2543CDWG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) TLC2543CDWG4
IC ADC 12BIT SAR 20SOIC

IC ADC 12BIT SAR 20SOIC

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - TLC2543CDWG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
TLC2543CDWG4
Data Acquisition - Analog to Digital Converters (ADC) TLC2543CDWG4
IC ADC 12BIT SAR 20SOIC

IC ADC 12BIT SAR 20SOIC

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - TLC2543CDWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TLC2543CDWG4
Analog to Digital Converters (ADC) TLC2543CDWG4
12 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC

12 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TLC2543CDWG4 TLC2543CDWG4-ND TLC2543CDWG4 TLC2543CDWG4 TLC2543CDWG4
Product Name TLC2543 12-Bit 66 kSPS ADC Ser. Out, Pgrmable MSB/LSB First, Pgrmable Power Down/Output Data Length, 11 Ch. Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI
Package Type PDIP,PLCC,SOIC,SSOP SOIC; "20-SOIC (0.295"", 7.50mm Width)" 20-SOIC (0.295\", 7.50mm Width) SOIC; 20-SOIC (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC10738 10-Bit Plus Sign Serial I/O A/D Converters with Mux, Sample/Hold and Reference - ADC10738CIWM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers
ADC084S021 4 Channel, 50 ksps to 200 Ksps, 8-Bit A/D Converter - ADC084S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
ADC082S021 2 Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC082S021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
ADC081S051 Single Channel, 200 to 500 ksps, 8-Bit A/D Converter - ADC081S051CIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers