Texas Instruments TLC2272 Dual Low-Noise Rail-To-Rail Operational Amplifier TLC2272QDR

Description
Dual Low-Noise Rail-To-Rail Operational Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Dual Low-Noise Rail-To-Rail Operational Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC2272 Dual Low-Noise Rail-To-Rail Operational Amplifier - TLC2272QDR - Texas Instruments
Dallas, TX, United States
TLC2272 Dual Low-Noise Rail-To-Rail Operational Amplifier
TLC2272QDR
TLC2272 Dual Low-Noise Rail-To-Rail Operational Amplifier TLC2272QDR
Dual Low-Noise Rail-To-Rail Operational Amplifier 8-SOIC -40 to 125

Dual Low-Noise Rail-To-Rail Operational Amplifier 8-SOIC -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272QDR - 1268782-TLC2272QDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272QDR
1268782-TLC2272QDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272QDR 1268782-TLC2272QDR
Manufacturer: Texas Instruments Win Source Part Number: 1268782-TLC2272QDR Packaging: Tape and Reel Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 2.4mA Amplifier Type: General Purpose Slew Rate: 3.6V/μs Gain Bandwidth Product: 2.25MHz Current - Input Bias: 1pA Voltage - Input Offset: 300μV Current - Output / Channel: 50mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Logistics, Portable Devices, Industrial, Automotive Family Part Number: TLC2272 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.4V ~ 16V, ±2.2V ~ 8V

Manufacturer: Texas Instruments
Win Source Part Number: 1268782-TLC2272QDR
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 2.4mA
Amplifier Type: General Purpose
Slew Rate: 3.6V/μs
Gain Bandwidth Product: 2.25MHz
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Current - Output / Channel: 50mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Logistics, Portable Devices, Industrial, Automotive
Family Part Number: TLC2272
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.4V ~ 16V, ±2.2V ~ 8V

Buy Now
Singapore, Singapore
Dual 2.18MHz 3.6V SOIC Operational Amplifier IC
687-TLC2272QDR
Dual 2.18MHz 3.6V SOIC Operational Amplifier IC 687-TLC2272QDR
Dual Op Amp, 2.18MHz BW, 3.6V/µs SR, 60pA Ib, 300uV Vos, 8-SOIC Product overview: TLC2272QDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.18MHz, 3.6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.18MHz, 3.6V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2272QDR can be used for catalog matching and distributor lookup.

Dual Op Amp, 2.18MHz BW, 3.6V/µs SR, 60pA Ib, 300uV Vos, 8-SOIC Product overview: TLC2272QDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.18MHz, 3.6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.18MHz, 3.6V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2272QDR can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLC2272QDR
Operational Amplifiers - Op Amps TLC2272QDR
Operational Amplifiers - Op Amps Dual Lo-Noise R-To-R Op Amp

Operational Amplifiers - Op Amps Dual Lo-Noise R-To-R Op Amp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272QDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC2272QDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC2272QDR
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC2272QDR 1268782-TLC2272QDR 687-TLC2272QDR TLC2272QDR TLC2272QDR
Product Name TLC2272 Dual Low-Noise Rail-To-Rail Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272QDR Dual 2.18MHz 3.6V SOIC Operational Amplifier IC Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 4.4 to 16 volts 4.4 to 16 volts 8 volts
VOS 2.5 millivolts 0.3000 millivolts
Quiescent Current (IQ) 1500 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

Special Purpose Amplifiers - 296-AMC1400DWLRCT-ND - DigiKey
Specs
Package Type SOIC; "8-SOIC (0.551"", 14.00mm Width)"
View Details
5 suppliers
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126U/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
7 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC351DBRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details