The TLC2272IDRG4 is a dual rail-to-rail operational amplifier in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm. It operates from single or split supplies with a gain-bandwidth of 2.2 MHz and a slew rate of 3.6 V/μs. The device has a low input bias current of 1 pA typical and a noise voltage of 9 nV/√Hz at 1 kHz. Input offset voltage is specified to a maximum of 950 μV at 25°C. It is qualified for industrial temperature range operation from -40°C to 85°C and meets RoHS compliance with lead-free finish. The amplifier provides rail-to-rail output swing and includes a negative rail in its common-mode input range, making it suitable for high-impedance sensor interfacing and battery-powered applications.
Dual Low-Noise Rail-To-Rail Operational Amplifier 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1108119-TLC2272IDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 2.4mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 2.25MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
2-Ch Op Amp, 2.18MHz BW, RRO, 8-SOIC Product overview: TLC2272IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.18MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.18MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2272IDRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2272IDRG4 | 1108119-TLC2272IDRG4 | 687-TLC2272IDRG4 |
| Product Name | TLC2272 Dual Low-Noise Rail-To-Rail Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272IDRG4 | 2.18MHz SOIC Operational Amplifier IC |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 4.4 to 16 volts | 4.4 to 16 volts | 8 volts |
| VOS | 2.5 millivolts | 0.3000 millivolts | |
| Quiescent Current (IQ) | 1500 microamps | ||
| CMRR | 70 dB |