Texas Instruments TLC2201M Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier TLC2201MFKB

Description
Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC2201M Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier - TLC2201MFKB - Texas Instruments
Dallas, TX, United States
TLC2201M Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier
TLC2201MFKB
TLC2201M Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier TLC2201MFKB
Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier 20-LCCC -55 to 125

Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier 20-LCCC -55 to 125

Buy Now Datasheet
 - TLC2201MFKB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 500uV Offset-Max, CMOS, CQCC20

Operational Amplifier, 1 Func, 500uV Offset-Max, CMOS, CQCC20

Supplier's Site Datasheet
Singapore, Singapore
Operational Amplifier IC
687-TLC2201MFKB
Operational Amplifier IC 687-TLC2201MFKB
Low Noise Precision Advanced LinCMOS™ Single Operational Amplifier 20-LCCC -55 to 125 Product overview: TLC2201MFKB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2201MFKB can be used for catalog matching and distributor lookup.

Low Noise Precision Advanced LinCMOS™ Single Operational Amplifier 20-LCCC -55 to 125 Product overview: TLC2201MFKB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2201MFKB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1380055-TLC2201MFKB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1380055-TLC2201MFKB
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1380055-TLC2201MFKB
Win Source Part Number: 1380055-TLC2201MFKB Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. Mfr: Texas Instruments Package: Bulk Product Status: Active Package / Case: 20-CLCC Supplier Device Package: 20-LCCC (8.89x8.89) Mounting Type: Surface Mount HTSUS: 8542.33.0001 Output Type: Rail-to-Rail Current - Supply: 5.6mA Current - Output / Channel: 50 mA Number of Circuits: 1 Amplifier Type: CMOS Slew Rate: 2.9V/µs Gain Bandwidth Product: 1.9 MHz Current - Input Bias: 4 µA Voltage - Input Offset: 2 mV Voltage - Supply Span (Min): 4.6 V Voltage - Supply Span (Max): 16 V

Win Source Part Number: 1380055-TLC2201MFKB
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
Mfr: Texas Instruments
Package: Bulk
Product Status: Active
Package / Case: 20-CLCC
Supplier Device Package: 20-LCCC (8.89x8.89)
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
Output Type: Rail-to-Rail
Current - Supply: 5.6mA
Current - Output / Channel: 50 mA
Number of Circuits: 1
Amplifier Type: CMOS
Slew Rate: 2.9V/µs
Gain Bandwidth Product: 1.9 MHz
Current - Input Bias: 4 µA
Voltage - Input Offset: 2 mV
Voltage - Supply Span (Min): 4.6 V
Voltage - Supply Span (Max): 16 V

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC2201MFKB
Integrated Circuits (ICs) - Linear - Amplifiers TLC2201MFKB
LOW NOISE PRECISION ADVANCED LIN

LOW NOISE PRECISION ADVANCED LIN

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLC2201MFKB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC2201MFKB
Instrumentation, OP Amps, Buffer Amps TLC2201MFKB
CMOS Amplifier 1 Circuit Rail-to-Rail 20-LCCC (8.89x8.89)

CMOS Amplifier 1 Circuit Rail-to-Rail 20-LCCC (8.89x8.89)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC2201MFKB TLC2201MFKB 687-TLC2201MFKB 1380055-TLC2201MFKB TLC2201MFKB TLC2201MFKB
Product Name TLC2201M Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 4.6 to 16 volts 4.6 to 16 volts 4.6 volts
VOS 0.5000 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 1500 microamps
CMRR 90 dB
GBW 1.9 MHz 1.9 MHz 1.9 MHz
Unlock Full Specs
to access all available technical data

Similar Products

INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126U/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
7 suppliers
BUF602 High Speed, Closed Loop Buffer - BUF602IDBVTG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
8 suppliers
SOIC Operational Amplifier IC - 687-BUF634U/2K5E4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 36 volts
Slew Rate 2000 V/µs
View Details
2 suppliers
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDWV - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
9 suppliers