10-Bit, 164 kSPS ADC Parallel Out, Direct I/F to DSP/uProcessor, 10 Ch. 28-PLCC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC1551IFNG4 |
| Product Name | TLC1551 10-Bit, 164 kSPS ADC Parallel Out, Direct I/F to DSP/uProcessor, 10 Ch. |
| Interface Type | Parallel |
| Package Type | PLCC,SOIC |
| Screening Level | Catalog |
| Resolution | 10 bits |
| INL | 1 LSB |