The TLC1550IDW is a 10-bit, 164 kSPS analog-to-digital converter with a high-speed 3-state parallel interface for direct connection to DSP or microprocessor systems. It is housed in a 24-pin SOIC package and operates over a temperature range of -40°C to 85°C. The device features separate analog and digital power supplies with dual digital supply rails to minimize noise, a conversion time of 6 µs, and total unadjusted error of ±1 LSB maximum. An external clock can be applied via CLKIN, or the internal clock can be used. The analog input range is ratiometric to the REF+ and REF− reference voltages.
10-Bit, 164 kSPS ADC Parallel Out, Direct I/F to DSP/uProcessor, 10 Ch. 24-SOIC -40 to 85
ADC, Successive Approximation, 10-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PDSO24
10-Bit 164kSPS ADC, Parallel, 5.5V, SOIC Product overview: TLC1550IDW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC1550IDW can be used for catalog matching and distributor lookup.
10 Bit Analog to Digital Converter 1 Input 1 SAR 24-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 145044-TLC1550IDW
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 10
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 164k
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
10 Bit Analog to Digital Converter 1 Input 1 SAR 24-SOIC
IC ADC 10BIT SAR 24SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC1550IDW | TLC1550IDW | 700-TLC1550IDW | 296-2895-5-ND | 145044-TLC1550IDW | TLC1550IDW | TLC1550IDW |
| Product Name | TLC1550 10-Bit, 164 kSPS ADC Parallel Out, Direct I/F to DSP/uProcessor, 10 Ch. | 5.5V SOIC Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC1550IDW | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | PLCC,SOIC | SOIC; SOIC24 | SOIC | SOIC; "24-SOIC (0.295"", 7.50mm Width)" | SOIC; 24-SOIC | SOIC; 24-SOIC (0.295\", 7.50mm Width) | 24-SOIC (0.295\", 7.50mm Width) |
| Screening Level | Military | ||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | |||
| INL | 0.5000 LSB |