10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, Single Ch. 8-SOIC
10-Bit 38kSPS ADC, Single-Ended, SPI, 8-SOIC Product overview: TLC1549CDG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC1549CDG4 can be used for catalog matching and distributor lookup.
10 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
IC ADC 10BIT SAR 8SOIC
IC ADC 10BIT SAR 8SOIC
10 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC1549CDG4 | 700-TLC1549CDG4 | TLC1549CDG4-ND | TLC1549CDG4 | TLC1549CDG4 | TLC1549CDG4 |
| Product Name | TLC1549 10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, Single Ch. | SOIC Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC,PDIP | D | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | |||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | ||
| INL | 1 LSB |