The TLC1543QFN is a 10-bit analog-to-digital converter (ADC) featuring 11 analog input channels and a built-in 14-channel multiplexer. It utilizes CMOS technology and operates with a switched-capacitor successive-approxima
10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, 11 Ch. 20-PLCC -40 to 125
ADC, Successive Approximation, 10-Bit, 1 Func, 11 Channel, Serial Access, PQCC20
10 Bit Analog to Digital Converter 11 Input 1 SAR 20-PLCC (9x9)
10 Bit Analog to Digital Converter 11 Input 1 SAR 20-PLCC (9x9)
IC ADC 10BIT SAR 20PLCC
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC1543QFN | TLC1543QFN | 296-2891-5-ND | TLC1543QFN | TLC1543QFN |
| Product Name | TLC1543 10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, 11 Ch. | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | Serial | SPI; SPI | ||
| Package Type | PDIP,SOIC,PLCC,SSOP | LDCC20 | PLCC; 20-LCC (J-Lead) | 20-LCC (J-Lead) | 20-LCC (J-Lead) |
| Screening Level | Catalog | ||||
| Resolution | 10 bits | 10 bits | 10 bits | ||
| INL | 1 LSB |