The TLC1543QDWG4 is a 10-bit analog-to-digital converter with 11 analog input channels and a serial interface, housed in a 20-pin SOIC package. It operates over a junction temperature range of -40°C to 125°C, features an on-chip system clock, end-of-conversion output, and differential reference inputs for ratiometric conversion. The device supports a 4-wire serial interface with chip select, input-output clock, address input, and serial data output, and includes three built-in self-test modes. The package dimensions are 506.98 mm in length and 12.7 mm in width, conforming to the SOIC (DW) form factor. Its CMOS design ensures low-power operation across the full temperature range, with a total unadjusted error of no more than 1 LSB.
10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, 11 Ch. 20-SOIC -40 to 125
TLC1543 10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, 11 Ch with -40C to 125C temerature range optio
10 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC
10 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC
IC ADC 10BIT SAR 20SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC1543QDWG4 | TLC1543QDWG4 | TLC1543QDWG4-ND | TLC1543QDWG4 | TLC1543QDWG4 |
| Product Name | TLC1543 10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, 11 Ch. | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | Serial | SPI; SPI | ||
| Package Type | PDIP,SOIC,PLCC,SSOP | SOIC; SOIC20 | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; 20-SOIC (0.295\", 7.50mm Width) | 20-SOIC (0.295\", 7.50mm Width) |
| Screening Level | Catalog | ||||
| Resolution | 10 bits | 10 bits | 10 bits | ||
| INL | 1 LSB |