Texas Instruments TLC1543 10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, 11 Ch. TLC1543QDBRG4

Description
10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, 11 Ch. 20-SSOP -40 to 125
Request a Quote Datasheet
Description
10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, 11 Ch. 20-SSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC1543 10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, 11 Ch. - TLC1543QDBRG4 - Texas Instruments
Dallas, TX, United States
TLC1543 10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, 11 Ch.
TLC1543QDBRG4
TLC1543 10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, 11 Ch. TLC1543QDBRG4
10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, 11 Ch. 20-SSOP -40 to 125

10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, 11 Ch. 20-SSOP -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC1543QDBRG4
1268708-TLC1543QDBRG4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC1543QDBRG4 1268708-TLC1543QDBRG4
Manufacturer: Texas Instruments Win Source Part Number: 1268708-TLC1543QDBRG 4 Packaging: Tape and Reel Mounting Style: SMD Features: Selectable Address Configuration: MUX-S/H-ADC Number of Inputs: 11 Input Type: Single Ended Architecture: SAR Sampling Rate (Per Second): 38k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Resolution: 10 Categories: Integrated Circuits Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Family Part Number: TLC1543 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 5V Supply Voltage , Digital: 5V

Manufacturer: Texas Instruments
Win Source Part Number: 1268708-TLC1543QDBRG4
Packaging: Tape and Reel
Mounting Style: SMD
Features: Selectable Address
Configuration: MUX-S/H-ADC
Number of Inputs: 11
Input Type: Single Ended
Architecture: SAR
Sampling Rate (Per Second): 38k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Resolution: 10
Categories: Integrated Circuits
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SSOP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Family Part Number: TLC1543
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 5V

Buy Now
5.5V SSOP Analog-to-Digital Converter IC - 700-TLC1543QDBRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V SSOP Analog-to-Digital Converter IC
700-TLC1543QDBRG4
5.5V SSOP Analog-to-Digital Converter IC 700-TLC1543QDBRG4
10-Bit 11Ch ADC, 38kS/s, SPI, 5.5V, SSOP Product overview: TLC1543QDBRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC1543QDBRG4 can be used for catalog matching and distributor lookup.

10-Bit 11Ch ADC, 38kS/s, SPI, 5.5V, SSOP Product overview: TLC1543QDBRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC1543QDBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - TLC1543QDBRG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
TLC1543QDBRG4
Data Acquisition - Analog to Digital Converters (ADC) TLC1543QDBRG4
IC ADC 10BIT SAR 20SSOP

IC ADC 10BIT SAR 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TLC1543QDBRG4 1268708-TLC1543QDBRG4 700-TLC1543QDBRG4 TLC1543QDBRG4
Product Name TLC1543 10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, 11 Ch. Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC1543QDBRG4 5.5V SSOP Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI SPI; SPI
Package Type PDIP,SOIC,PLCC,SSOP SSOP SSOP
Screening Level Catalog
Resolution 10 bits 10 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08100 8-Bit, 20 Msps to 100 Msps, 1.3 mW/Msps A/D Converter - ADC08100CIMTCX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
6 suppliers
ADC101S051 Single  Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051CIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers
 - ADC0819BCN - Rochester Electronics
Specs
Interface Type Serial
Package Type DIP; DIP28
Packing Method Tube; Tube
View Details
3 suppliers
Analog to Digital Converters (ADC) - ADC10D1000DAISY - Quarktwin Technology Ltd.
Specs
Package Type 376-BFCPGA
Packing Method Bulk; Bulk
Resolution 10 bits
View Details
2 suppliers