The TLC1543I is a 10-bit analog-to-digital converter with 11 analog input channels and a serial interface for direct connection to a host processor. It includes an on-chip system clock, end-of-conversion output, and automatic sample-and-hold function. The device operates over a temperature range of -40°C to 125°C and is available in 20-pin packages including SSOP (DB), SOIC (DW), and PDIP (N). Total unadjusted error is specified at a maximum of 1 LSB. The converter features differential high-impedance reference inputs and CMOS technology for low power and noise immunity.
10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, 11 Ch. 20-PLCC
IC ADC 10BIT SAR 20PLCC
IC ADC 10BIT SAR 20PLCC
10 Bit Analog to Digital Converter 11 Input 1 SAR 20-PLCC (9x9)
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC1543IFNG3 | TLC1543IFNG3 | TLC1543IFNG3 | TLC1543IFNG3 |
| Product Name | TLC1543 10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, 11 Ch. | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | ||
| Package Type | PDIP,SOIC,PLCC,SSOP | 20-LCC (J-Lead) | 20-LCC (J-Lead) | |
| Screening Level | Catalog | |||
| Resolution | 10 bits | 10 bits | ||
| INL | 1 LSB |