The TLC1543IDWG4 is a 10-bit analog-to-digital converter with 11 analog input channels and a serial interface, featuring an on-chip system clock and end-of-conversion output. It is packaged in a 20-pin SOIC (DW) package. The device operates over a temperature range of -40°C to 125°C, with a total unadjusted error of no more than 1 LSB. It supports 4-wire serial communication with chip select, input-output clock, address input, and data output. The converter uses switched-capacitor technology and includes an internal 14-channel multiplexer. The part is RICH, dry, and meets Level-1-260C-UNLIM MSL rating for peak reflow.
10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, 11 Ch. 20-SOIC
10 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC
10 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC1543IDWG4 | TLC1543IDWG4 |
| Product Name | TLC1543 10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, 11 Ch. | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | |
| Package Type | PDIP,SOIC,PLCC,SSOP | SOIC; 20-SOIC (0.295\", 7.50mm Width) |
| Screening Level | Catalog | |
| Resolution | 10 bits | 10 bits |
| INL | 1 LSB |