The TLC1543IDBG4 is a 10-bit analog-to-digital converter with 11 analog input channels and a serial interface, part of the TLC1543 series. It features an on-chip system clock, end-of-conversion output, and automatic sample-and-hold. The device is packaged in a 20-pin SSOP (DB) and operates over a junction temperature range of -40°C to 125°C. It includes three built-in self-test modes, differential reference inputs for ratiometric conversion, and CMOS technology for low-power operation. The part is fully compatible with the TLC542 and supports 4-wire serial communication with chip select, input-output clock, address input, and serial data output. Total unadjusted error is specified at a maximum of 1 LSB.
10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, 11 Ch. 20-SSOP
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC1543IDBG4 |
| Product Name | TLC1543 10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, 11 Ch. |
| Interface Type | Serial; SPI |
| Package Type | PDIP,SOIC,PLCC,SSOP |
| Screening Level | Catalog |
| Resolution | 10 bits |
| INL | 1 LSB |