10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, 11 Ch. 20-SOIC
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC1542IDWRG4 |
| Product Name | TLC1542 10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, 11 Ch. |
| Interface Type | Serial; SPI |
| Package Type | PDIP,PLCC,SOIC |
| Screening Level | Military |
| Resolution | 10 bits |
| INL | 0.5000 LSB |