Texas Instruments TLC1514 10-Bit, 400 kSPS ADC Serial Out, SPI/DSP Compatible I/F, Power Down, 4 Ch. TLC1514IDG4

Description
10-Bit, 400 kSPS ADC Serial Out, SPI/DSP Compatible I/F, Power Down, 4 Ch. 16-SOIC -40 to 85
Request a Quote Datasheet
Description
10-Bit, 400 kSPS ADC Serial Out, SPI/DSP Compatible I/F, Power Down, 4 Ch. 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC1514 10-Bit, 400 kSPS ADC Serial Out, SPI/DSP Compatible I/F, Power Down, 4 Ch. - TLC1514IDG4 - Texas Instruments
Dallas, TX, United States
TLC1514 10-Bit, 400 kSPS ADC Serial Out, SPI/DSP Compatible I/F, Power Down, 4 Ch.
TLC1514IDG4
TLC1514 10-Bit, 400 kSPS ADC Serial Out, SPI/DSP Compatible I/F, Power Down, 4 Ch. TLC1514IDG4
10-Bit, 400 kSPS ADC Serial Out, SPI/DSP Compatible I/F, Power Down, 4 Ch. 16-SOIC -40 to 85

10-Bit, 400 kSPS ADC Serial Out, SPI/DSP Compatible I/F, Power Down, 4 Ch. 16-SOIC -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - TLC1514IDG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
TLC1514IDG4-ND
Analog to Digital Converters (ADC) TLC1514IDG4-ND
10 Bit Analog to Digital Converter 3, 4 Input 1 SAR 16-SOIC

10 Bit Analog to Digital Converter 3, 4 Input 1 SAR 16-SOIC

Buy Now Datasheet
 - TLC1514IDG4 - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 10-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO16

ADC, Successive Approximation, 10-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO16

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - TLC1514IDG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TLC1514IDG4
Analog to Digital Converters (ADC) TLC1514IDG4
10 Bit Analog to Digital Converter 3, 4 Input 1 SAR 16-SOIC

10 Bit Analog to Digital Converter 3, 4 Input 1 SAR 16-SOIC

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - TLC1514IDG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
TLC1514IDG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) TLC1514IDG4
IC ADC 10BIT SAR 16SOIC

IC ADC 10BIT SAR 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TLC1514IDG4 TLC1514IDG4-ND TLC1514IDG4 TLC1514IDG4 TLC1514IDG4
Product Name TLC1514 10-Bit, 400 kSPS ADC Serial Out, SPI/DSP Compatible I/F, Power Down, 4 Ch. Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI Serial
Package Type SOIC,TSSOP SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC16 SOIC; 16-SOIC (0.154\", 3.90mm Width) 16-SOIC (0.154\", 3.90mm Width)
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits
INL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 296-ADC09SJ800AAVQ1-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
ADC101S021 Single  Channel, 50 to 200 ksps, 10-Bit A/D Converter - ADC101S021CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
ADC104S021 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021CIMM - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
ADC10D1500 Low Power, 10-Bit, Dual 1.5 GSPS or Single 3.0 GSPS ADC - ADC10D1500CIUT/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type BGA
Screening Level Catalog
View Details
7 suppliers