Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers CD74HC4051QPWRG4Q1

Description
Win Source Part Number: 1370820-CD74HC4051QP WRG4Q1 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: 74HC4051 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 1 On-State Resistance (Max): 130Ohm Channel-to-Channel Matching (ΔRon): 5Ohm Voltage - Supply, Single (V+): 2V ~ 6V Voltage - Supply, Dual (V±): ±1V ~ 5V -3db Bandwidth: 180MHz Channel Capacitance (CS(off), CD(off)): 25pF Current - Leakage (IS(off)) (Max): 400nA
Request a Quote Datasheet
Description
Win Source Part Number: 1370820-CD74HC4051QP WRG4Q1 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: 74HC4051 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 1 On-State Resistance (Max): 130Ohm Channel-to-Channel Matching (ΔRon): 5Ohm Voltage - Supply, Single (V+): 2V ~ 6V Voltage - Supply, Dual (V±): ±1V ~ 5V -3db Bandwidth: 180MHz Channel Capacitance (CS(off), CD(off)): 25pF Current - Leakage (IS(off)) (Max): 400nA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1370820-CD74HC4051QPWRG4Q1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1370820-CD74HC4051QPWRG4Q1
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1370820-CD74HC4051QPWRG4Q1
Win Source Part Number: 1370820-CD74HC4051QP WRG4Q1 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: 74HC4051 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 1 On-State Resistance (Max): 130Ohm Channel-to-Channel Matching (ΔRon): 5Ohm Voltage - Supply, Single (V+): 2V ~ 6V Voltage - Supply, Dual (V±): ±1V ~ 5V -3db Bandwidth: 180MHz Channel Capacitance (CS(off), CD(off)): 25pF Current - Leakage (IS(off)) (Max): 400nA

Win Source Part Number: 1370820-CD74HC4051QPWRG4Q1
Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Base Product Number: 74HC4051
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Circuits: 1
On-State Resistance (Max): 130Ohm
Channel-to-Channel Matching (ΔRon): 5Ohm
Voltage - Supply, Single (V+): 2V ~ 6V
Voltage - Supply, Dual (V±): ±1V ~ 5V
-3db Bandwidth: 180MHz
Channel Capacitance (CS(off), CD(off)): 25pF
Current - Leakage (IS(off)) (Max): 400nA

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051QPWRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
CD74HC4051QPWRG4Q1
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers CD74HC4051QPWRG4Q1
IC MUX 8:1 130OHM 16TSSOP

IC MUX 8:1 130OHM 16TSSOP

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - CD74HC4051QPWRG4Q1 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
CD74HC4051QPWRG4Q1
Analog Switches, Multiplexers, Demultiplexers CD74HC4051QPWRG4Q1
IC MUX/DEMUX 8X1 16TSSOP

IC MUX/DEMUX 8X1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1370820-CD74HC4051QPWRG4Q1 CD74HC4051QPWRG4Q1 CD74HC4051QPWRG4Q1
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Interface module - 289-588 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1899548P - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details
AM26C32 Quadruple Differential Line Receiver - AM26C32CNE4 - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
3 suppliers