Texas Instruments INA118 Precision, Low Power Instrumentation Amplifier INA118UB/2K5

Description
Precision, Low Power Instrumentation Amplifier 8-SOIC
Request a Quote Datasheet
Description
Precision, Low Power Instrumentation Amplifier 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA118 Precision, Low Power Instrumentation Amplifier - INA118UB/2K5 - Texas Instruments
Dallas, TX, United States
INA118 Precision, Low Power Instrumentation Amplifier
INA118UB/2K5
INA118 Precision, Low Power Instrumentation Amplifier INA118UB/2K5
Precision, Low Power Instrumentation Amplifier 8-SOIC

Precision, Low Power Instrumentation Amplifier 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Low-Power 800kHz SOIC Operational Amplifier IC
687-INA118UB/2K5
Low-Power 800kHz SOIC Operational Amplifier IC 687-INA118UB/2K5
Low Power Instrumentation Amp, 800kHz BW, 5nA Ib, 50uV Vos, 1-Ch, 8-SOIC Product overview: INA118UB/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 800kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 800kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA118UB/2K5 can be used for catalog matching and distributor lookup.

Low Power Instrumentation Amp, 800kHz BW, 5nA Ib, 50uV Vos, 1-Ch, 8-SOIC Product overview: INA118UB/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 800kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 800kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA118UB/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-49183-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-49183-2-ND
Instrumentation, Op Amps, Buffer Amps 296-49183-2-ND
Instrumentation Amplifier 1 Circuit 8-SOIC

Instrumentation Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-49183-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-49183-1-ND
Instrumentation, Op Amps, Buffer Amps 296-49183-1-ND
Instrumentation Amplifier 1 Circuit 8-SOIC

Instrumentation Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-49183-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-49183-6-ND
Instrumentation, Op Amps, Buffer Amps 296-49183-6-ND
Instrumentation Amplifier 1 Circuit 8-SOIC

Instrumentation Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA118UB/2K5 - 808753-INA118UB/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA118UB/2K5
808753-INA118UB/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA118UB/2K5 808753-INA118UB/2K5
Manufacturer: Texas Instruments Win Source Part Number: 808753-INA118UB/2K5 Packaging: Reel Mounting Style: SMD Number of Circuits: 1 -3db Bandwidth: 800kHz Amplifier Type: Instrumentation Slew Rate: 0.9V/μs Current - Input Bias: 1nA Voltage - Input Offset: 10μV Current - Supply: 350μA Current - Output / Channel: 12mA Voltage - Supply, Single/Dual (±): 2.7V ~ 36V, ±1.35V ~ 18V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: INA118

Manufacturer: Texas Instruments
Win Source Part Number: 808753-INA118UB/2K5
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
-3db Bandwidth: 800kHz
Amplifier Type: Instrumentation
Slew Rate: 0.9V/μs
Current - Input Bias: 1nA
Voltage - Input Offset: 10μV
Current - Supply: 350μA
Current - Output / Channel: 12mA
Voltage - Supply, Single/Dual (±): 2.7V ~ 36V, ±1.35V ~ 18V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Part Number Series: INA118

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA118UB/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA118UB/2K5
Instrumentation, OP Amps, Buffer Amps INA118UB/2K5
Instrumentation Amplifier 1 Circuit 8-SOIC

Instrumentation Amplifier 1 Circuit 8-SOIC

Buy Now
Instrumentation, OP Amps, Buffer Amps - INA118UB/2K5 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA118UB/2K5
Instrumentation, OP Amps, Buffer Amps INA118UB/2K5
IC INST AMP 1 CIRCUIT 8SOIC

IC INST AMP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA118UB/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA118UB/2K5
Integrated Circuits (ICs) - Linear - Amplifiers INA118UB/2K5
IC INST AMP 1 CIRCUIT 8SOIC

IC INST AMP 1 CIRCUIT 8SOIC

Supplier's Site
IC OPAMP INSTR 800KHZ 8SOIC - 815-INA118UB/2K5 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP INSTR 800KHZ 8SOIC
815-INA118UB/2K5
IC OPAMP INSTR 800KHZ 8SOIC 815-INA118UB/2K5
IC OPAMP INSTR 800KHZ 8SOIC

IC OPAMP INSTR 800KHZ 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA118UB/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA118UB/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA118UB/2K5
IC INST AMP 1 CIRCUIT 8SOIC

IC INST AMP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Instrumentation Amplifier Chips Operational Amplifiers
Product Number INA118UB/2K5 687-INA118UB/2K5 296-49183-2-ND 808753-INA118UB/2K5 INA118UB/2K5 INA118UB/2K5 INA118UB/2K5 815-INA118UB/2K5 INA118UB/2K5
Product Name INA118 Precision, Low Power Instrumentation Amplifier Low-Power 800kHz SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA118UB/2K5 Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers IC OPAMP INSTR 800KHZ 8SOIC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
RoHS Compliant RoHS RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V 10 V/V
CMRR 107 dB
Supply Voltage (VS) 2.7 to 36 volts 36 volts 2.7 volts 15 volts
IBIAS 0.0050 µA 1.00E-3 µA 1.00E-3 µA 1.00E-3 µA 0.0050 µA
Unlock Full Specs
to access all available technical data