Texas Instruments TLC0834 8-Bit, 20 kSPS ADC Serial Out, uProcessor Periph./Standalone, Rem. Op w/Ser. Data Link, Mux option TLC0834IDR

Description
8-Bit, 20 kSPS ADC Serial Out, uProcessor Periph./Standalone, Rem. Op w/Ser. Data Link, Mux option 14-SOIC
Request a Quote Datasheet
Description
8-Bit, 20 kSPS ADC Serial Out, uProcessor Periph./Standalone, Rem. Op w/Ser. Data Link, Mux option 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC0834 8-Bit, 20 kSPS ADC Serial Out, uProcessor Periph./Standalone, Rem. Op w/Ser. Data Link, Mux option - TLC0834IDR - Texas Instruments
Dallas, TX, United States
TLC0834 8-Bit, 20 kSPS ADC Serial Out, uProcessor Periph./Standalone, Rem. Op w/Ser. Data Link, Mux option
TLC0834IDR
TLC0834 8-Bit, 20 kSPS ADC Serial Out, uProcessor Periph./Standalone, Rem. Op w/Ser. Data Link, Mux option TLC0834IDR
8-Bit, 20 kSPS ADC Serial Out, uProcessor Periph./Standalone, Rem. Op w/Ser. Data Link, Mux option 14-SOIC

8-Bit, 20 kSPS ADC Serial Out, uProcessor Periph./Standalone, Rem. Op w/Ser. Data Link, Mux option 14-SOIC

Buy Now Datasheet
Analog to Digital Converters (ADC) - TLC0834IDR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
TLC0834IDR-ND
Analog to Digital Converters (ADC) TLC0834IDR-ND
8 Bit Analog to Digital Converter 2, 3, 4 Input 1 SAR 14-SOIC

8 Bit Analog to Digital Converter 2, 3, 4 Input 1 SAR 14-SOIC

Buy Now Datasheet
Singapore, Singapore
8-bit SOIC Analog-to-Digital Converter IC
700-TLC0834IDR
8-bit SOIC Analog-to-Digital Converter IC 700-TLC0834IDR
8-Bit 4-Ch 20kSPS ADC SPI Serial 14-SOIC Product overview: TLC0834IDR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC0834IDR can be used for catalog matching and distributor lookup.

8-Bit 4-Ch 20kSPS ADC SPI Serial 14-SOIC Product overview: TLC0834IDR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC0834IDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC0834IDR
212980-TLC0834IDR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC0834IDR 212980-TLC0834IDR
Manufacturer: Texas Instruments Win Source Part Number: 212980-TLC0834IDR Packaging: Reel - TR Configuration: MUX-ADC Number of Inputs: 2, 3, 4 Input Type: Differential, Pseudo-Differential, Single Ended Number of Bits: 8 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 20k Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 212980-TLC0834IDR
Packaging: Reel - TR
Configuration: MUX-ADC
Number of Inputs: 2, 3, 4
Input Type: Differential, Pseudo-Differential, Single Ended
Number of Bits: 8
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 20k
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - TLC0834IDR - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 8-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO14

ADC, Successive Approximation, 8-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO14

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - TLC0834IDR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
TLC0834IDR
Data Acquisition - Analog to Digital Converters (ADC) TLC0834IDR
IC ADC 8BIT SAR 14SOIC

IC ADC 8BIT SAR 14SOIC

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - TLC0834IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TLC0834IDR
Analog to Digital Converters (ADC) TLC0834IDR
8 Bit Analog to Digital Converter 2, 3, 4 Input 1 SAR 14-SOIC

8 Bit Analog to Digital Converter 2, 3, 4 Input 1 SAR 14-SOIC

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - TLC0834IDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
TLC0834IDR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) TLC0834IDR
IC ADC 8BIT SAR 14SOIC

IC ADC 8BIT SAR 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TLC0834IDR TLC0834IDR-ND 700-TLC0834IDR 212980-TLC0834IDR TLC0834IDR TLC0834IDR TLC0834IDR TLC0834IDR
Product Name TLC0834 8-Bit, 20 kSPS ADC Serial Out, uProcessor Periph./Standalone, Rem. Op w/Ser. Data Link, Mux option Analog to Digital Converters (ADC) 8-bit SOIC Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC0834IDR Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI SPI; SPI Serial SPI; SPI
Package Type PDIP,SOIC SOIC; "14-SOIC (0.154"", 3.90mm Width)" D SOIC; 14-SOIC SOIC; SOIC14 SOIC; 14-SOIC (0.154\", 3.90mm Width) 14-SOIC (0.154\", 3.90mm Width)
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC101C021 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Pin - ADC101C021CIMK/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC104S021Q-Q1 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021QIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Automotive
View Details
8 suppliers
Specs
Interface Type Parallel
Package Type TSSOP
Resolution 10 bits
View Details
2 suppliers
8-bit 8BIT Analog-to-Digital Converter IC - 700-ADC0834CIWM - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type SPI
Package Type Tube
Packing Method Tube
View Details
4 suppliers