The TLC0834CD is an 8-bit successive-approxima
8-Bit, 20 kSPS ADC Serial Out, uProcessor Periph./Standalone, Rem. Op w/Ser. Data Link, Mux option 14-SOIC
8 Bit Analog to Digital Converter 2, 3, 4 Input 1 SAR 14-SOIC
8-Bit 4-Ch 20kSPS ADC SPI Serial 14-SOIC Product overview: TLC0834CD from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC0834CD can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1268667-TLC0834CD
Packaging: Tube
Mounting Style: SMD
Configuration: MUX-ADC
Number of Inputs: 2, 3, 4
Input Type: Differential, Pseudo-Differential,
Architecture: SAR
Sampling Rate (Per Second): 20k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Resolution: 8
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: TLC0834
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 5V
ADC, Successive Approximation, 8-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO14
IC ADC 8BIT SAR 14SOIC
8 Bit Analog to Digital Converter 2, 3, 4 Input 1 SAR 14-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC0834CD | 296-2861-5-ND | 700-TLC0834CD | 1268667-TLC0834CD | TLC0834CD | TLC0834CD | TLC0834CD |
| Product Name | TLC0834 8-Bit, 20 kSPS ADC Serial Out, uProcessor Periph./Standalone, Rem. Op w/Ser. Data Link, Mux option | Analog to Digital Converters (ADC) | 8-bit SOIC Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC0834CD | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | SPI | SPI; SPI | Serial | ||
| Package Type | PDIP,SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | D | SOIC | SOIC; SOIC14 | 14-SOIC (0.154\", 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) |
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 1 LSB |