8-Bit, 22 kSPS ADC Serial Out, uProcessor Periph./Standalone, Mux option w/SE or differential, 2 Ch. 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1108049-TLC0832IP
Packaging: Tube/Rail
Configuration: MUX-ADC
Number of Inputs: 1, 2
Input Type: Differential, Single Ended
Number of Bits: 8
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 22k
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
8 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-PDIP
8-Bit 22kSPS SPI ADC, 2 Ch, 5V, 8-PDIP Product overview: TLC0832IP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC0832IP can be used for catalog matching and distributor lookup.
ADC, Successive Approximation, 8-Bit, 1 Func, 2 Channel, Serial Access, CMOS, PDIP8
IC ADC 8BIT SAR 8DIP
8 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-PDIP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC0832IP | 1108049-TLC0832IP | 296-2860-5-ND | 700-TLC0832IP | TLC0832IP | TLC0832IP | TLC0832IP |
| Product Name | TLC0832 8-Bit, 22 kSPS ADC Serial Out, uProcessor Periph./Standalone, Mux option w/SE or differential, 2 Ch. | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC0832IP | Analog to Digital Converters (ADC) | 8-bit 5V Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI | Serial | ||
| Package Type | PDIP,SOIC | DIP; PDIP; 8-PDIP | DIP; PDIP; "8-DIP (0.300"", 7.62mm)" | P | DIP; PDIP; PDIP8 | DIP; 8-DIP (0.300\", 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) |
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 1 LSB |