The TLC0832 is an 8-bit successive-approxima
8-Bit, 22 kSPS ADC Serial Out, uProcessor Periph./Standalone, Mux option w/SE or differential, 2 Ch. 8-SOIC
8 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-SOIC
8 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-SOIC
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC0832CDG4 | TLC0832CDG4 |
| Product Name | TLC0832 8-Bit, 22 kSPS ADC Serial Out, uProcessor Periph./Standalone, Mux option w/SE or differential, 2 Ch. | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | |
| Package Type | PDIP,SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Screening Level | Catalog | |
| Resolution | 8 bits | 8 bits |
| INL | 1 LSB |