Texas Instruments Standard Linear and Logic Ic, 8Bit Adc, 392Ksps, Pdip20, 820; Resolution (Bits) Texas Instruments TLC0820ACN

Description
IC, 8BIT ADC, 392KSPS, PDIP20, 820; Resolution (Bits):8bit; Sampling Rate:392kSPS; Input Channel Type:Single Ended; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:8V; ADC / DAC Case RoHS Compliant: Yes
Description
IC, 8BIT ADC, 392KSPS, PDIP20, 820; Resolution (Bits):8bit; Sampling Rate:392kSPS; Input Channel Type:Single Ended; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:8V; ADC / DAC Case RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, 8Bit Adc, 392Ksps, Pdip20, 820; Resolution (Bits) Texas Instruments - 52AH7668 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 8Bit Adc, 392Ksps, Pdip20, 820; Resolution (Bits) Texas Instruments
52AH7668
Ic, 8Bit Adc, 392Ksps, Pdip20, 820; Resolution (Bits) Texas Instruments 52AH7668
IC, 8BIT ADC, 392KSPS, PDIP20, 820; Resolution (Bits):8bit; Sampling Rate:392kSPS; Input Channel Type:Single Ended; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:8V; ADC / DAC Case RoHS Compliant: Yes

IC, 8BIT ADC, 392KSPS, PDIP20, 820; Resolution (Bits):8bit; Sampling Rate:392kSPS; Input Channel Type:Single Ended; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:8V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 52AH7668
Product Name Ic, 8Bit Adc, 392Ksps, Pdip20, 820; Resolution (Bits) Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument - 721 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL591 Isolated Signal Conditioner / Shunt Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL591 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA , Passive 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details