Texas Instruments TLC074 Quad Wide-Bandwidth High-Output-Drive Op Amp TLC074CDG4

Description
Quad Wide-Bandwidth High-Output-Drive Op Amp 14-SOIC 0 to 70
Request a Quote
Description
Quad Wide-Bandwidth High-Output-Drive Op Amp 14-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLC074CDG4 is a quad operational amplifier designed for high-performance applications, featuring a wide bandwidth of 10 MHz and a high output drive capability, with output currents of 57 mA at VDD - 1.5 V and 55 mA at 0.5 V. It has a high slew rate of 16 V/Oºs for positive transitions and 19 V/Oºs for negative transitions, making it suitable for fast signal processing. The device operates over a supply voltage range of 4.5 V to 16 V and consumes a supply current of 1.9 mA per channel, with an ultralow power shutdown mode drawing only 125 OºA per channel. The input noise voltage is low at 7 nV/,àöHz, and the input offset voltage is specified at 60 OºV, contributing to its precision in applications. The TLC074 is available in a compact 14-pin SOIC package, making it suitable for space-constrained designs. It is ideal for a variety of applications, including audio, automotive, industrial, and instrumentation, particularly where high performance and low power consumption are required.

Datasheet Summary
Powered by GS/AI

The TLC074CDG4 is a quad operational amplifier designed for high-performance applications, featuring a wide bandwidth of 10 MHz and a high output drive capability, with output currents of 57 mA at VDD - 1.5 V and 55 mA at 0.5 V. It has a high slew rate of 16 V/Oºs for positive transitions and 19 V/Oºs for negative transitions, making it suitable for fast signal processing. The device operates over a supply voltage range of 4.5 V to 16 V and consumes a supply current of 1.9 mA per channel, with an ultralow power shutdown mode drawing only 125 OºA per channel. The input noise voltage is low at 7 nV/,àöHz, and the input offset voltage is specified at 60 OºV, contributing to its precision in applications. The TLC074 is available in a compact 14-pin SOIC package, making it suitable for space-constrained designs. It is ideal for a variety of applications, including audio, automotive, industrial, and instrumentation, particularly where high performance and low power consumption are required.

Suppliers

Company
Product
Description
Supplier Links
TLC074 Quad Wide-Bandwidth High-Output-Drive Op Amp - TLC074CDG4 - Texas Instruments
Dallas, TX, United States
TLC074 Quad Wide-Bandwidth High-Output-Drive Op Amp
TLC074CDG4
TLC074 Quad Wide-Bandwidth High-Output-Drive Op Amp TLC074CDG4
Quad Wide-Bandwidth High-Output-Drive Op Amp 14-SOIC 0 to 70

Quad Wide-Bandwidth High-Output-Drive Op Amp 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
10MHz 16V Operational Amplifier IC
687-TLC074CDG4
10MHz 16V Operational Amplifier IC 687-TLC074CDG4
4-Ch Op Amp GP 10MHz 16V/µs 14SOIC BICMOS IC Product overview: TLC074CDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC074CDG4 can be used for catalog matching and distributor lookup.

4-Ch Op Amp GP 10MHz 16V/µs 14SOIC BICMOS IC Product overview: TLC074CDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC074CDG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC074CDG4 - 054874-TLC074CDG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC074CDG4
054874-TLC074CDG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC074CDG4 054874-TLC074CDG4
Manufacturer: Texas Instruments Win Source Part Number: 054874-TLC074CDG4 Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 19 V/μs Current - Input Bias: 1.5pA Voltage - Input Offset: 390μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 16 V, ±2.25 V to 8 V Operating Supply Current: 2.1mA Channel Output Current: 57mA Gain Bandwidth Product (GBP): 10MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 054874-TLC074CDG4
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 19 V/μs
Current - Input Bias: 1.5pA
Voltage - Input Offset: 390μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 16 V, ±2.25 V to 8 V
Operating Supply Current: 2.1mA
Channel Output Current: 57mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC OPAMP GP 10MHZ 14SOIC - 815-TLC074CDG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 10MHZ 14SOIC
815-TLC074CDG4
IC OPAMP GP 10MHZ 14SOIC 815-TLC074CDG4
IC OPAMP GP 10MHZ 14SOIC

IC OPAMP GP 10MHZ 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number TLC074CDG4 687-TLC074CDG4 054874-TLC074CDG4 815-TLC074CDG4
Product Name TLC074 Quad Wide-Bandwidth High-Output-Drive Op Amp 10MHz 16V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC074CDG4 IC OPAMP GP 10MHZ 14SOIC
Standards RoHS RoHS
Supply Voltage (VS) 4.5 to 16 volts 8 volts 4.5 to 16 volts
VOS 1.9 millivolts 0.3900 millivolts
Quiescent Current (IQ) 2500 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA129-EP Enhanced Product Precision, Low Power Instrumentation Amplifiers - INA129MDREP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
8 suppliers
LM158 Dual General-Purpose Operational Amplifier - 5962-8771001PA - Texas Instruments
Specs
VOS 5 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
TLE2021M High-Speed, Low-Power, Precision Single Operational Amplifier - 5962-9088101MPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.5000 millivolts
Quiescent Current (IQ) 300 microamps
View Details
4 suppliers
INA117 High Common-Mode Voltage Difference Amplifier - INA117BM - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
7 suppliers