Single Wide-Bandwidth High-Output-Drive Op Amp w/Shutdown 8-MSOP-PowerPAD -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 032526-TLC070IDGNR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 19 V/μs
Current - Input Bias: 1.5pA
Voltage - Input Offset: 390μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 4.5 V to 16 V, ±2.25 V to 8 V
Operating Supply Current: 2.1mA
Channel Output Current: 57mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
10MHz Op Amp, 16V, 57mA Output, 1Ch, HTSSOP Product overview: TLC070IDGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 16V, 57mA, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 16V, 57mA, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC070IDGNR can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 1900uV Offset-Max, BIMOS, PDSO8
IC OPAMP GP 1 CIRCUIT 8HVSSOP
IC OPAMP GP 1 CIRCUIT 8HVSSOP
General Purpose Amplifier 1 Circuit 8-HVSSOP
General Purpose Amplifier 1 Circuit 8-HVSSOP
Operational Amplifiers - Op Amps WB High Output
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC070IDGNR | 032526-TLC070IDGNR | 687-TLC070IDGNR | TLC070IDGNR | TLC070IDGNR | TLC070IDGNR | TLC070IDGNR | TLC070IDGNR |
| Product Name | TLC070 Single Wide-Bandwidth High-Output-Drive Op Amp w/Shutdown | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC070IDGNR | 10MHz 16V 57mA HTSSOP Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.5 to 16 volts | 4.5 to 16 volts | 8 volts | 4.5 volts | ||||
| VOS | 1.9 millivolts | 0.3900 millivolts | 0.3900 millivolts | |||||
| Quiescent Current (IQ) | 2500 microamps | |||||||
| CMRR | 80 dB |