Texas Instruments Standard Linear and Logic Adc, Delta-Sigma, 12Bit, 3.3Ksps, X2Qfn; Resolution (Bits) Texas Instruments TLA2024IRUGT

Description
ADC, DELTA-SIGMA, 12BIT, 3.3KSPS, X2QFN; Resolution (Bits):12bit; Sampling Rate:3.3kSPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; RoHS Compliant: Yes
Datasheet
Description
ADC, DELTA-SIGMA, 12BIT, 3.3KSPS, X2QFN; Resolution (Bits):12bit; Sampling Rate:3.3kSPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, Delta-Sigma, 12Bit, 3.3Ksps, X2Qfn; Resolution (Bits) Texas Instruments - 26AJ9861 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Delta-Sigma, 12Bit, 3.3Ksps, X2Qfn; Resolution (Bits) Texas Instruments
26AJ9861
Adc, Delta-Sigma, 12Bit, 3.3Ksps, X2Qfn; Resolution (Bits) Texas Instruments 26AJ9861
ADC, DELTA-SIGMA, 12BIT, 3.3KSPS, X2QFN; Resolution (Bits):12bit; Sampling Rate:3.3kSPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

ADC, DELTA-SIGMA, 12BIT, 3.3KSPS, X2QFN; Resolution (Bits):12bit; Sampling Rate:3.3kSPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - TLA2024IRUGT - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
TLA2024IRUGT
Analog to Digital Converters (ADC) TLA2024IRUGT
IC ADC 12BIT SIGMA-DELTA 10X2QFN

IC ADC 12BIT SIGMA-DELTA 10X2QFN

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 26AJ9861 TLA2024IRUGT
Product Name Adc, Delta-Sigma, 12Bit, 3.3Ksps, X2Qfn; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument - 721 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details