RDP Electrosense E309 Analogue Amplifier With Digital Display / Panel Meter E309

Description
Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. Our digital display units have a built-in monitor device in the form of the digital display as well as analogue output. The E309 has high and low limits with voltage-free relay outputs. A very wide range of gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT sensors available from any manufacturer. Although they have a digital display, these units are entirely analogue and are configured using switches and potentiometers, there is no set-up software to learn.
Request a Quote
Description
Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. Our digital display units have a built-in monitor device in the form of the digital display as well as analogue output. The E309 has high and low limits with voltage-free relay outputs. A very wide range of gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT sensors available from any manufacturer. Although they have a digital display, these units are entirely analogue and are configured using switches and potentiometers, there is no set-up software to learn.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
E309 Analogue Amplifier With Digital Display / Panel Meter - E309 - RDP Electrosense
Pottstown, PA, United States
E309 Analogue Amplifier With Digital Display / Panel Meter
E309
E309 Analogue Amplifier With Digital Display / Panel Meter E309
Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. Our digital display units have a built-in monitor device in the form of the digital display as well as analogue output. The E309 has high and low limits with voltage-free relay outputs. A very wide range of gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT sensors available from any manufacturer. Although they have a digital display, these units are entirely analogue and are configured using switches and potentiometers, there is no set-up software to learn.

Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. Our digital display units have a built-in monitor device in the form of the digital display as well as analogue output.
The E309 has high and low limits with voltage-free relay outputs.
A very wide range of gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT sensors available from any manufacturer.
Although they have a digital display, these units are entirely analogue and are configured using switches and potentiometers, there is no set-up software to learn.

Supplier's Site

Technical Specifications

  RDP Electrosense
Product Category Signal Conditioners
Product Number E309
Product Name E309 Analogue Amplifier With Digital Display / Panel Meter
Form Factor Modular Bay or Slot System
Unlock Full Specs
to access all available technical data

Similar Products

DR7DC DIN Rail Mounting Amplifier - DR7DC - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 5k/500/20Hz(user selectable)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
E308 Analogue Amplifier With Digital Display / Panel Meter - E308 - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 150Hz , 3Hz with filter turned on
AC Voltage 240 / 120Vac (+5%, -20%), 50/60 Hz, 10VA
View Details
DR7AC DIN Rail Mounting Amplifier - DR7AC - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 250Hz
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
S7MZ 115/230V ac powered strain gauge transducer amplifier. - S7MZ - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 500Hz
AC Voltage 115/230V, 50/60Hz, 2.5VA
View Details