Texas Instruments Standard Linear and Logic Adc, Delta-Sigma, 12Bit, 3.3Ksps, X2Qfn; Resolution (Bits) Texas Instruments TLA2022IRUGT

Description
ADC, DELTA-SIGMA, 12BIT, 3.3KSPS, X2QFN; Resolution (Bits):12bit; Sampling Rate:3.3kSPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; RoHS Compliant: Yes
Description
ADC, DELTA-SIGMA, 12BIT, 3.3KSPS, X2QFN; Resolution (Bits):12bit; Sampling Rate:3.3kSPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adc, Delta-Sigma, 12Bit, 3.3Ksps, X2Qfn; Resolution (Bits) Texas Instruments - 26AJ9860 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Delta-Sigma, 12Bit, 3.3Ksps, X2Qfn; Resolution (Bits) Texas Instruments
26AJ9860
Adc, Delta-Sigma, 12Bit, 3.3Ksps, X2Qfn; Resolution (Bits) Texas Instruments 26AJ9860
ADC, DELTA-SIGMA, 12BIT, 3.3KSPS, X2QFN; Resolution (Bits):12bit; Sampling Rate:3.3kSPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

ADC, DELTA-SIGMA, 12BIT, 3.3KSPS, X2QFN; Resolution (Bits):12bit; Sampling Rate:3.3kSPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 26AJ9860
Product Name Adc, Delta-Sigma, 12Bit, 3.3Ksps, X2Qfn; Resolution (Bits) Texas Instruments
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 701 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
A26000 Isolated Signal Conditioner for Bipolar Standard Signals | Calibrated and Switchable | High Insulation | Broad-range Power Supply - A26000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details