Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) TLA2021IRUGT

Description
12 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 296-48344-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-48344-2-ND
Analog to Digital Converters (ADC) 296-48344-2-ND
12 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-X2QFN (2x1.5)

12 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-X2QFN (2x1.5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-48344-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-48344-6-ND
Analog to Digital Converters (ADC) 296-48344-6-ND
12 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-X2QFN (2x1.5)

12 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-X2QFN (2x1.5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-48344-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-48344-1-ND
Analog to Digital Converters (ADC) 296-48344-1-ND
12 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-X2QFN (2x1.5)

12 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-X2QFN (2x1.5)

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1006899-TLA2021IRUGT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1006899-TLA2021IRUGT
Win Source Part Number: 1006899-TLA2021IRUGT Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Features: Selectable Address Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Configuration: ADC Number of Inputs: 1 Input Type: Differential, Single Ended Architecture: Sigma-Delta Number of Bits: 12 Sampling Rate (Per Second): 3.3k Data Interface: I2C Number of A/D Converters: 1 Reference Type: Internal Voltage - Supply, Analog: 2V ~ 5.5V Voltage - Supply, Digital: 2V ~ 5.5V Package / Case: 10-XFQFN Supplier Device Package: 10-X2QFN (2x1.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TLA2021IRUGT-ND,296- 48344-2,296-48344-1, 296-48344-6 Base Product Number: TLA2021

Win Source Part Number: 1006899-TLA2021IRUGT
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Features: Selectable Address
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Configuration: ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Number of Bits: 12
Sampling Rate (Per Second): 3.3k
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Internal
Voltage - Supply, Analog: 2V ~ 5.5V
Voltage - Supply, Digital: 2V ~ 5.5V
Package / Case: 10-XFQFN
Supplier Device Package: 10-X2QFN (2x1.5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TLA2021IRUGT-ND,296-48344-2,296-48344-1,296-48344-6
Base Product Number: TLA2021

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - TLA2021IRUGT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
TLA2021IRUGT
Data Acquisition - Analog to Digital Converters (ADC) TLA2021IRUGT
IC ADC 12BIT SIGMA-DELTA 10X2QFN

IC ADC 12BIT SIGMA-DELTA 10X2QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - TLA2021IRUGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
TLA2021IRUGT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) TLA2021IRUGT
IC ADC 12BIT SIGMA-DELTA 10X2QFN

IC ADC 12BIT SIGMA-DELTA 10X2QFN

Supplier's Site
Analog to Digital Converters (ADC) - TLA2021IRUGT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TLA2021IRUGT
Analog to Digital Converters (ADC) TLA2021IRUGT
12 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-X2QFN (2x1.5)

12 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-X2QFN (2x1.5)

Buy Now
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) - TLA2021IRUGT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs)
TLA2021IRUGT
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) TLA2021IRUGT
X2-QFN-10(1.5x2) Analog To Digital Converters (ADCs) ROHS

X2-QFN-10(1.5x2) Analog To Digital Converters (ADCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 296-48344-2-ND 296-48344-6-ND 296-48344-1-ND 1006899-TLA2021IRUGT TLA2021IRUGT TLA2021IRUGT TLA2021IRUGT TLA2021IRUGT
Product Name Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs)
Interface Type I2C; I2C I2C; I2C I2C; I2C I2C; I2C I2C; I²C
Package Type 10-XFQFN 10-XFQFN 10-XFQFN 10-XFQFN 10-XFQFN
Packing Method Tape Reel Digi-Reel® Cut Tape (CT) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel; Tape & Reel (TR)
Pins 10 10 10
Resolution 12 bits 12 bits 12 bits 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1913493 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Micro wire, qspi, serial, spi
Package Type So
Pins 24
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD674BAD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8935D-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details