Texas Instruments TL7770-5 Dual Svs, 5V & Pgmmable, W/Pgmmable Time Delay TL7770-5CDWR

Description
Dual Svs, 5V & Pgmmable, W/Pgmmable Time Delay 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual Svs, 5V & Pgmmable, W/Pgmmable Time Delay 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL7770-5 Dual Svs, 5V & Pgmmable, W/Pgmmable Time Delay - TL7770-5CDWR - Texas Instruments
Dallas, TX, United States
TL7770-5 Dual Svs, 5V & Pgmmable, W/Pgmmable Time Delay
TL7770-5CDWR
TL7770-5 Dual Svs, 5V & Pgmmable, W/Pgmmable Time Delay TL7770-5CDWR
Dual Svs, 5V & Pgmmable, W/Pgmmable Time Delay 16-SOIC 0 to 70

Dual Svs, 5V & Pgmmable, W/Pgmmable Time Delay 16-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Voltage Supervisor IC
691-TL7770-5CDWR
Dual SOIC Voltage Supervisor IC 691-TL7770-5CDWR
5-V, programmable, dual-supply supervisor with programmable delay time 16-SOIC 0 to 70 Product overview: TL7770-5CDWR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7770-5CDWR can be used for catalog matching and distributor lookup.

5-V, programmable, dual-supply supervisor with programmable delay time 16-SOIC 0 to 70 Product overview: TL7770-5CDWR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7770-5CDWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-15024-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-15024-2-ND
Supervisors 296-15024-2-ND
Supervisor Complementary 2 Channel 16-SOIC

Supervisor Complementary 2 Channel 16-SOIC

Buy Now Datasheet
PMIC - PMIC - Supervisors - TL7770-5CDWR - 032523-TL7770-5CDWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TL7770-5CDWR
032523-TL7770-5CDWR
PMIC - PMIC - Supervisors - TL7770-5CDWR 032523-TL7770-5CDWR
Manufacturer: Texas Instruments Win Source Part Number: 032523-TL7770-5CDWR Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Complementary Reset: Active High/Active Low Number of Voltages Monitored: 2 Reset Timeout: 270 ns Typical Propagation Delay Voltage - Threshold: 5V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 032523-TL7770-5CDWR
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Complementary
Reset: Active High/Active Low
Number of Voltages Monitored: 2
Reset Timeout: 270 ns Typical Propagation Delay
Voltage - Threshold: 5V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Supervisors - TL7770-5CDWR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TL7770-5CDWR
PMIC - Supervisors TL7770-5CDWR
IC SUPERVISOR 2 CHANNEL 16SOIC

IC SUPERVISOR 2 CHANNEL 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TL7770-5CDWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TL7770-5CDWR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TL7770-5CDWR
IC SUPERVISOR 2 CHANNEL 16SOIC

IC SUPERVISOR 2 CHANNEL 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TL7770-5CDWR
Supervisory Circuits TL7770-5CDWR
Supervisory Circuits Dual Svs 5V & Prog w/Prg Time Delay

Supervisory Circuits Dual Svs 5V & Prog w/Prg Time Delay

Buy Now Datasheet
Supervisors - TL7770-5CDWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TL7770-5CDWR
Supervisors TL7770-5CDWR
Supervisor Open Drain or Open Collector 2 Channel 16-SOIC

Supervisor Open Drain or Open Collector 2 Channel 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TL7770-5CDWR 691-TL7770-5CDWR 296-15024-2-ND 032523-TL7770-5CDWR TL7770-5CDWR TL7770-5CDWR TL7770-5CDWR TL7770-5CDWR
Product Name TL7770-5 Dual Svs, 5V & Pgmmable, W/Pgmmable Time Delay Dual SOIC Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - TL7770-5CDWR PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits Supervisors
Number of Supplies 2 2 2; 2 2; 2
Features Manual Reset
Output Options Open Drain; Active-high,Active-low,Open-drain Open Drain; Active Low; Active High Inverting; Active Low; Active High Complementary Open Drain
Type PDIP,SOIC SOIC SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC; 16-SOIC SOIC SOIC; 16-SOIC (0.295\", 7.50mm Width)
IQ 5000 µA 5000 µA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1253136-BQ24640RVAT - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 5 to 28 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
TPS3828-33-Q1 Automotive Catalog Processor Supervisory Circuits - 2T28-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active-low,Open-drain
View Details
7 suppliers
 - ADCS9888CVH-205 - Rochester Electronics
Texas Instruments
Specs
Type QFP; QFP128
View Details