Texas Instruments TL7759 4-Terminal SVS For 5V Systems TL7759CD

Description
4-Terminal SVS For 5V Systems 8-SOIC 0 to 70
Request a Quote Datasheet
Description
4-Terminal SVS For 5V Systems 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL7759 4-Terminal SVS For 5V Systems - TL7759CD - Texas Instruments
Dallas, TX, United States
TL7759 4-Terminal SVS For 5V Systems
TL7759CD
TL7759 4-Terminal SVS For 5V Systems TL7759CD
4-Terminal SVS For 5V Systems 8-SOIC 0 to 70

4-Terminal SVS For 5V Systems 8-SOIC 0 to 70

Buy Now Datasheet
Supervisors - 296-3263-5-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3263-5-ND
Supervisors 296-3263-5-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Voltage Supervisor IC
691-TL7759CD
SOIC Voltage Supervisor IC 691-TL7759CD
4-pin supervisor for 5-V systems 8-SOIC 0 to 70 Product overview: TL7759CD from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7759CD can be used for catalog matching and distributor lookup.

4-pin supervisor for 5-V systems 8-SOIC 0 to 70 Product overview: TL7759CD from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7759CD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TL7759CD - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.55V, BIPolar, PDSO8

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.55V, BIPolar, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - 1320519-TL7759CD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
1320519-TL7759CD
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors 1320519-TL7759CD
Manufacturer: Texas Instruments Win Source Part Number: 1320519-TL7759CD Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors Packaging: Tube Type: Simple Reset/Power-On Reset Standard Package: 75 Mounting: Surface Mount Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 5µs Maximum Propagation Delay Voltage - Threshold: 4.55V Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -TL7759CD-NDR,TL7759 CDG4-ND,2156-TL7759C D,-TL7759CDG4-NDR,-T L7759CDE4-NDR,-296-3 263-5,296-3263-5,-TL 7759CDE4,TL7759CDE4- ND,TL7759CDE4,-296-3 263-5-ND,TEXTISTL775 9CD,TL7759CDG4,-TL77 59CDG4 Base Product Number: TL7759 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1320519-TL7759CD
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Packaging: Tube
Type: Simple Reset/Power-On Reset
Standard Package: 75
Mounting: Surface Mount
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 5µs Maximum Propagation Delay
Voltage - Threshold: 4.55V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -TL7759CD-NDR,TL7759CDG4-ND,2156-TL7759CD,-TL7759CDG4-NDR,-TL7759CDE4-NDR,-296-3263-5,296-3263-5,-TL7759CDE4,TL7759CDE4-ND,TL7759CDE4,-296-3263-5-ND,TEXTISTL7759CD,TL7759CDG4,-TL7759CDG4
Base Product Number: TL7759
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TL7759CD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TL7759CD
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TL7759CD
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site
Supervisors - TL7759CD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TL7759CD
Supervisors TL7759CD
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TL7759CD
Supervisory Circuits TL7759CD
Supervisory Circuits 4.55V Monitor

Supervisory Circuits 4.55V Monitor

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TL7759CD 296-3263-5-ND 691-TL7759CD TL7759CD 1320519-TL7759CD TL7759CD TL7759CD TL7759CD
Product Name TL7759 4-Terminal SVS For 5V Systems Supervisors SOIC Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisory Circuits
Number of Supplies 1 1 1; 1
Output Options Open Drain; Active-high,Active-low,Open-drain Active High; Push-Pull, Totem Pole Inverting; Active High
Type PDIP,SO,SOIC,TSSOP SOIC; "8-SOIC (0.154"", 3.90mm Width)" D SOIC; SOIC8 SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
IQ 1400 µA 2000 µA
Accuracy 2.6 %
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC80AIPW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TPS3809K33-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2U3809K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
7 suppliers
Voltage Reference - ATL431LIBQDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details