Supply-Voltage Supervisor And Precision Voltage Detector 3-TO-92 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 113754-TL7757ILP
Packaging: Bulk
Type: Simple Reset/Power-On Reset
Mounting: Through Hole
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 5 μs Maximum Propagation Delay
Voltage - Threshold: 4.55V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-92-3
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Voltage Supervisor IC, 1V-7V, 4.55V Threshold, TO-92 Product overview: TL7757ILP from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 7V, 4.55V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1V, 7V, 4.55V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7757ILP can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel TO-92-3
Supervisory Circuits 4.55V Monitr/Detectr
IC SUPERVISOR 1 CHANNEL TO92-3
Supervisor Open Drain or Open Collector 1 Channel TO-92-3
IC SUPERVISOR 1 CHANNEL TO92-3
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TL7757ILP | 113754-TL7757ILP | 691-TL7757ILP | 296-3261-5-ND | TL7757ILP | TL7757ILP | TL7757ILP | TL7757ILP |
| Product Name | TL7757 Supply-Voltage Supervisor And Precision Voltage Detector | PMIC - PMIC - Supervisors - TL7757ILP | 1V 7V 4.55V Voltage Supervisor IC | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1 | 1; 1 | ||||
| Output Options | Open Drain; Active-low,Open-drain | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | SOIC,SOT-89,TO-92 | TO-92-3 | TO-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-226-3, TO-92-3 (TO-226AA) | ||
| IQ | 1400 µA | 1400 µA | ||||||
| Accuracy | 2.6 % |