Texas Instruments TL7702A Single SVS With Pgmmable UV Threshold & Reset Time Delay TL7702AIDRG4

Description
Single SVS With Pgmmable UV Threshold & Reset Time Delay 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Single SVS With Pgmmable UV Threshold & Reset Time Delay 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL7702A Single SVS With Pgmmable UV Threshold & Reset Time Delay - TL7702AIDRG4 - Texas Instruments
Dallas, TX, United States
TL7702A Single SVS With Pgmmable UV Threshold & Reset Time Delay
TL7702AIDRG4
TL7702A Single SVS With Pgmmable UV Threshold & Reset Time Delay TL7702AIDRG4
Single SVS With Pgmmable UV Threshold & Reset Time Delay 8-SOIC -40 to 85

Single SVS With Pgmmable UV Threshold & Reset Time Delay 8-SOIC -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TL7702AIDRG4 - 1107966-TL7702AIDRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TL7702AIDRG4
1107966-TL7702AIDRG4
PMIC - PMIC - Supervisors - TL7702AIDRG4 1107966-TL7702AIDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1107966-TL7702AIDRG4 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Complementary Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 1 μs Maximum Propagation Delay Voltage - Threshold: 2.53V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1107966-TL7702AIDRG4
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Complementary
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1 μs Maximum Propagation Delay
Voltage - Threshold: 2.53V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
18V 2.53V SOIC Voltage Supervisor IC
691-TL7702AIDRG4
18V 2.53V SOIC Voltage Supervisor IC 691-TL7702AIDRG4
Single-Channel Voltage Supervisor, 3.5-18V, 2.53V Threshold, 8-SOIC Product overview: TL7702AIDRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 2.53V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 18V, 2.53V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7702AIDRG4 can be used for catalog matching and distributor lookup.

Single-Channel Voltage Supervisor, 3.5-18V, 2.53V Threshold, 8-SOIC Product overview: TL7702AIDRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 2.53V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 18V, 2.53V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TL7702AIDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TL7702AIDRG4
Supervisory Circuits TL7702AIDRG4
Supervisory Circuits Sngl SVS W/Prg UV Th & Reset Time Delay

Supervisory Circuits Sngl SVS W/Prg UV Th & Reset Time Delay

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TL7702AIDRG4 1107966-TL7702AIDRG4 691-TL7702AIDRG4 TL7702AIDRG4
Product Name TL7702A Single SVS With Pgmmable UV Threshold & Reset Time Delay PMIC - PMIC - Supervisors - TL7702AIDRG4 18V 2.53V SOIC Voltage Supervisor IC Supervisory Circuits
Number of Supplies 1 1; 1 1
Features Manual Reset
Output Options Open Drain; Active-high,Active-low,Open-drain Inverting; Active Low; Active High
Type PDIP,SOIC SOIC; 8-SOIC D
IQ 1800 µA 1800 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIAQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TPS3820-50-Q1 Automotive Catalog Processor Supervisory Circuits - 2U3820-50QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
7 suppliers
TLC7705M Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs - 5962-9751301Q2A - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,CFP,LCCC
View Details
2 suppliers